EN
  • EN
  • DE

UCC38051P

Part No UCC38051P
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR TRANSITION 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Mode Discontinuous (Transition)
Frequency - Switching 200kHz
Current - Startup 75μA
Supply Voltage - Operating 12 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 138472-UCC38051P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC38051P CAD Model

Description

Introducing the UCC38051P from Texas Instruments

The UCC38051P is a pioneering power management integrated circuit (IC) designed by Texas Instruments (TI) to enhance the efficiency and reliability of power supplies. This advanced IC is specifically tailored for power factor correction (PFC) applications and is an integral component for modern electronic systems that demand high power efficiency and a reduced footprint.

Key Features

  • Transition Mode (TM) PFC Control: The UCC38051P operates in transition mode, also known as boundary conduction mode, which allows for zero current switching of the boost diode. This helps in reducing switching losses and improving overall system efficiency.
  • Programmable Soft Start: A soft-start feature is incorporated to minimize start-up stress on the PFC components, which enhances the longevity of the product and provides a smoother power ramp-up.
  • Low Start-Up and Operating Current: The device boasts an impressively low start-up current of 200 µA and a low operating current of 2 mA, contributing to the low power consumption of the overall application.
  • Peak Current Limit: To protect against overcurrent conditions, the UCC38051P includes a peak current limit feature that ensures the safety and stability of the power supply.

Applications

The UCC38051P is versatile and can be used across a wide range of applications, particularly where power factor correction is essential. Some of these applications include:

  • AC-DC Adapters for Laptops and PCs
  • Televisions and Monitors
  • Street Lighting and Commercial LED Lighting
  • Power Supplies for Servers and Telecom Equipment

Quality and Reliability

As with all Texas Instruments products, the UCC38051P is manufactured to meet high standards of quality and reliability. TI's commitment to excellence ensures that this PFC controller is a reliable choice for designers looking to optimize the power efficiency of their systems without compromising on performance.

Overall, the UCC38051P stands out as a smart choice for engineers and designers who require a reliable, efficient, and cost-effective solution for power factor correction. With its advanced features and robust design, the UCC38051P from Texas Instruments is set to play a crucial role in the development of the next generation of energy-efficient power supplies.

You May Also Be Interested in

Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.4227
Infineon Technologies
IC PFC CONTROLLER 8DIP
Lowest to $1.3813
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.4223
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Infineon Technologies
IC PFC CTRLR AVERAGE CURR DSO16
Need more? Email Us
Infineon Technologies
IC PFC CONTROLLER CCM 14DSO
Lowest to $0.7783
Infineon Technologies
IC PFC CONTROLLER 8DSO
Lowest to $1.2285
Infineon Technologies
IC PFC CTRLR AVERAGE CURR 16DIP
Need more? Email Us
Infineon Technologies
IC PFC CONTROLLER CCM 8DIP
Lowest to $0.8570

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess