EN
  • EN
  • DE

UCC3807DTR-3

Part No UCC3807DTR-3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.1 V to 13.5 V
Frequency - Switching 202kHz
Duty Cycle (Max) 78%
Synchronous Rectifier No
Clock Sync No
Control Operating Temperature 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1116003-UCC3807DTR-3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3807DTR-3 CAD Model

Description

Product Overview: Texas Instruments UCC3807DTR-3

The UCC3807DTR-3 is a sophisticated PWM (Pulse Width Modulation) controller from Texas Instruments, designed for a wide array of power conversion applications. This device is part of the UCC3807 family, known for their low-power operation and flexible features that cater to a variety of power supply systems.

Key Features

  • Low Power Consumption: The UCC3807DTR-3 is engineered to operate with minimal quiescent current, making it an ideal choice for power-sensitive applications.
  • Wide Supply Voltage Range: This controller can handle a broad input voltage range, accommodating various types of power sources and systems.
  • Programmable Switching Frequencies: Users can set the switching frequency of the device to match specific application requirements, providing flexibility in design optimization.
  • High-Current Totem Pole Output: The totem pole output stage is capable of delivering high current, which is essential for driving power MOSFETs or IGBTs directly.
  • Soft Start Functionality: The built-in soft start feature prevents current spikes and voltage overshoots during startup, enhancing system reliability.
  • Under-Voltage Lockout (UVLO): This safety feature ensures that the controller operates only when the supply voltage is within the acceptable range, protecting the circuitry from potential damage.

Applications

The UCC3807DTR-3 is versatile and can be employed in a variety of applications, including:

  • DC to DC Converters
  • Off-Line Power Supplies
  • Telecommunication Equipment
  • Portable Devices
  • Industrial Power Systems

Product Packaging and Quality

The UCC3807DTR-3 comes in a slim, surface-mount TSSOP (Thin Shrink Small Outline Package) that is ideal for compact PCB layouts. Texas Instruments ensures high manufacturing standards, providing reliable and consistent performance across batches. With its combination of low power operation, programmability, and robust output drive, the UCC3807DTR-3 stands out as a high-quality PWM controller suitable for a wide range of power management solutions.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess