EN
  • EN
  • DE

MIC28513-1YFL-T5

Part No MIC28513-1YFL-T5
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4A 24FCQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 24-VFQFN Exposed Pad
Manufacturer Microchip Technology
Series HyperLight Load®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-FCQFN (3x4)
Family Name MIC28513
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC28513-1YFL-T5CT, MIC28513-1YFL-T5TR, MIC28513-1YFL-T5DKR, MIC28513-1YFL T5-ND, MIC28513-1YFL T5, MIC28513-1YFL-T5-ND
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927057-MIC28513-1YFL-T5
Ultra Librarian 3D Model Ultra Librarian MIC28513-1YFL-T5 CAD Model

Description

The MIC28513-1YFL-T5 is a high-efficiency, synchronous step-down regulator module from Microchip Technology, designed to provide a compact and robust power management solution for a wide range of applications. With an input voltage range of 4.6V to 75V, it is particularly suitable for systems that require a high voltage input, making it a versatile choice for industrial, automotive, and telecommunications sectors.

Key Features

  • Wide Input Voltage Range: Capable of handling input voltages from 4.6V to 75V, this regulator is ideal for environments with fluctuating power supplies or for stepping down higher voltages to lower levels required by the system.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, providing flexibility to power a variety of loads with different voltage requirements.
  • High Efficiency: The synchronous operation allows for higher efficiency and reduced heat generation, which is critical for maintaining performance in thermally sensitive designs.
  • Integrated FETs: The inclusion of internal FETs minimizes the need for external components, simplifying the design and reducing the overall footprint of the power supply circuit.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection to prevent damage from overheating, enhancing the longevity and reliability of both the regulator and the system it powers.
  • Frequency Synchronization: It supports frequency synchronization to an external clock, which can help to manage and reduce system noise and electromagnetic interference (EMI).

Applications

The MIC28513-1YFL-T5 is well-suited for a variety of applications, including:

  • Industrial Power Systems
  • Automotive Electronics
  • Telecommunication Equipment
  • Networking Systems
  • Distributed Power Systems

With its robust design and comprehensive feature set, the MIC28513-1YFL-T5 from Microchip Technology is an excellent choice for designers looking for a reliable power solution that can withstand the demands of high-voltage applications while providing efficiency and flexibility.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7638 $61.9294
30+ $3.9089 $117.2670
46+ $3.7867 $174.1882
64+ $3.6645 $234.5280
82+ $3.5424 $290.4768
110+ $3.1759 $349.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess