EN
  • EN
  • DE

TEA1795T/N1

Part No TEA1795T/N1
Manufacturer NXP / Nexperia
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Applications Secondary-Side Controller, Synchronous Rectifier
Supply Voltage - Operating 8.5 V to 38 V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 091135-TEA1795T/N1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1795T/N1 CAD Model

Description

TEA1795T/N1: High-Efficiency GreenChip Synchronous Rectifier Controller

The TEA1795T/N1 is a cutting-edge synchronous rectifier controller chip developed by NXP Semiconductors, designed to enhance the performance and efficiency of power conversion in various applications. This highly integrated IC is part of NXP's renowned GreenChip family, which is synonymous with energy efficiency and power-saving technologies.

Featuring a wide supply voltage range, the TEA1795T/N1 is optimized for use in switched-mode power supplies (SMPS), particularly in adapters and chargers for consumer electronics such as laptops, smartphones, and tablets. Its advanced design allows for synchronous rectification in resonant topologies, which includes LLC and other resonant converters.

The TEA1795T/N1 boasts an impressive array of features that make it a standout choice for power supply designers. It includes adaptive gate drive timing to ensure optimal MOSFET switching, minimizing power losses and enhancing efficiency. Furthermore, the chip supports high-frequency operation, which allows for smaller and lighter power supply designs by enabling the use of smaller passive components.

One of the key benefits of the TEA1795T/N1 is its ability to reduce the total power consumption in standby mode, helping end products meet stringent energy regulations such as Energy Star or the European Code of Conduct. This is achieved through its excellent no-load performance, which also contributes to a reduction in heat generation, thereby extending the lifespan of the power supply.

Protection features are also embedded within the TEA1795T/N1, including under-voltage lockout (UVLO) and over-voltage protection (OVP), ensuring safe and reliable operation under various conditions. Additionally, the chip is equipped with a built-in temperature protection mechanism, which prevents operation at excessively high temperatures.

For ease of integration, the TEA1795T/N1 is available in a compact SO8 package, making it suitable for space-constrained applications. Its advanced functionality, combined with its small footprint, makes the TEA1795T/N1 a highly versatile component for enhancing the efficiency and performance of modern power supply solutions.

You May Also Be Interested in

Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6978 $62.7912
8+ $12.8803 $103.0424
13+ $12.4778 $162.2114
17+ $12.0753 $205.2801
22+ $11.6728 $256.8016
29+ $10.4652 $303.4908
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,375 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess