Product Overview: LM2677T-ADJ
The LM2677T-ADJ from Texas Instruments is a versatile and efficient SIMPLE SWITCHER® step-down voltage regulator that is designed to provide high-quality power management solutions for a wide range of applications. This adjustable version allows designers to set the output voltage with external resistors, providing flexibility to meet various design requirements.
Key Features
- Adjustable Output Voltage: The output voltage can be adjusted from 1.2V to 37V, which enables its use in diverse applications requiring different voltage levels.
- High Efficiency: With an efficiency of up to 92%, the LM2677T-ADJ minimizes power loss, making it suitable for power-sensitive applications.
- High Current Output: It can deliver up to 5A of continuous output current, ensuring reliable performance for high-demand circuits.
- Wide Input Voltage Range: The device operates from an input voltage range of 8V to 40V, accommodating a variety of input sources.
- Thermal Shutdown and Current Limit Protection: Built-in safety features protect the device and the application from excessive heat and overcurrent conditions.
- Simple External Components: Requires minimal external components for operation, simplifying design and reducing overall system cost.
- 52 kHz Fixed Frequency Internal Oscillator: The fixed frequency simplifies noise filtering in noise-sensitive applications.
Applications
The LM2677T-ADJ is ideal for a range of applications, including:
- Simple high-efficiency step-down (buck) regulators
- Efficient pre-regulators for linear regulators
- On-card switching regulators
- Positive to negative converter (Buck-Boost)
Package and Quality
This regulator is packaged in a TO-220 form factor, which is known for its robustness and ease of handling in manufacturing. Texas Instruments is committed to high-quality standards, and the LM2677T-ADJ is no exception, ensuring reliable performance in your electronic designs.