EN
  • EN
  • DE

MCP1825-5002E/ET

Part No MCP1825-5002E/ET
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 500 mA, Low Voltage, Low Quiescent Current LDO Regulator | IC REG LINEAR 5V 500MA 5DDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.35V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 220μA
PSRR 60dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package 5-DDPAK
Family Part Number MCP1825
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1220956-MCP1825-5002E/ET
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1825-5002E/ET CAD Model

Description

Microchip Technology MCP1825-5002E/ET Voltage Regulator

The MCP1825-5002E/ET from Microchip Technology is a high-performance, low-dropout voltage regulator (LDO) designed to deliver a fixed output voltage of 5V with a capability to supply up to 500 mA of output current. This robust LDO is an ideal choice for a wide range of applications, including but not limited to consumer electronics, automotive, and industrial systems that require stable and reliable power supplies.

Key Features:

  • Output Voltage: Fixed 5V output to power a variety of devices.
  • High Current Output: Capable of delivering up to 500 mA of current, suitable for powering small to medium-sized loads.
  • Low Dropout Voltage: Offers a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, maximizing battery life in portable applications.
  • Stable Operation: Requires only a 1.0 µF ceramic output capacitor for stability, providing a cost-effective solution with a minimal external component count.
  • Thermal Overload Protection: Built-in thermal protection automatically shuts down the regulator, preventing damage from overheating.
  • Short-Circuit Protection: Equipped with short-circuit protection to safeguard the regulator and the load from potential damage due to output short circuits.
  • Extended Temperature Range: The E/ET version operates within an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Package: Available in a thermally efficient 5-lead SOT-223 package, which aids in heat dissipation and allows for a compact design.

The MCP1825-5002E/ET voltage regulator is designed with a focus on reliability and performance. Its high accuracy, low noise characteristics, and power-good output make it an excellent choice for sensitive RF applications and other circuits that require a precise and clean power supply. Additionally, the device's compatibility with ceramic output capacitors contributes to a smaller system design and reduced overall cost.

Whether you're designing a battery-operated device, an automotive system, or a complex digital circuit, the MCP1825-5002E/ET from Microchip Technology offers a reliable and efficient power management solution that meets a diverse range of design requirements.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess