EN
  • EN
  • DE

UCC3580N-3

Part No UCC3580N-3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FWRD CONV 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Forward Converter
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8.5 V to 16 V
Frequency - Switching 400kHz
Duty Cycle (Max) 66%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Ramp, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-PDIP
Win Source Part Number 134311-UCC3580N-3
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Automotive, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian UCC3580N-3 CAD Model

Description

The UCC3580N-3, designed and manufactured by Texas Instruments, is a versatile phase-shift PWM (Pulse Width Modulation) controller that is engineered to cater to a wide array of power supply applications. This integrated circuit (IC) is specifically tailored for high-efficiency, high-power-density applications that require precise control over switching parameters.

Key Features

  • Phase-Shift Control: The UCC3580N-3 employs phase-shift control which enables zero-voltage switching (ZVS), greatly reducing switching losses and improving efficiency, especially in high-frequency operations.
  • Wide Operating Range: This device operates with a supply voltage range from 10V to 16V, making it suitable for a variety of power systems.
  • Adjustable Frequency: It features an adjustable switching frequency that can be set from 100 kHz to 1 MHz, providing flexibility in the design of the power stage to optimize for size and efficiency.
  • Integrated Fault Protection: The UCC3580N-3 includes under-voltage lockout, over-current protection, and thermal shutdown features to safeguard the power supply and the end application from various fault conditions.

Applications

The UCC3580N-3 is ideal for a range of applications, including but not limited to:

  • Telecom and server power supplies
  • Industrial power systems
  • DC-DC converters
  • Renewable energy inverters

Package and Availability

The UCC3580N-3 is available in a PDIP-16 (Plastic Dual In-line Package) which is widely used and favored for its ease of handling and assembly in various types of printed circuit boards. The package ensures robustness and durability for industrial-grade applications.

Conclusion

With its advanced control features, high-frequency operation, and comprehensive protection circuitry, the UCC3580N-3 by Texas Instruments stands out as a highly efficient solution for designers looking to optimize their power supply designs for performance and reliability. Its versatility across various applications makes it a go-to choice for engineers and professionals in the power electronics domain.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9988 $54.9868
25+ $4.1016 $102.5400
38+ $3.9735 $150.9930
53+ $3.8453 $203.8009
68+ $3.7171 $252.7628
91+ $3.3326 $303.2666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess