EN
  • EN
  • DE

UCC3813D-0

Part No UCC3813D-0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Current Mode PWM Controller 1A 1000kHz 8-Pin SOIC Tube / IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 6.9 V to 12 V
Frequency - Switching 46kHz
Duty Cycle (Max) 99%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 004693-UCC3813D-0
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name UCC3813-0
Introduction Date March 21, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC3813D-0 CAD Model

Description

Product Overview: Texas Instruments UCC3813D-0

The Texas Instruments UCC3813D-0 is a versatile and efficient low-power Pulse Width Modulation (PWM) controller designed to meet the rigorous demands of modern power supply applications. This integrated circuit is part of TI's UCC3813x family, which is renowned for its reliability and performance in power management tasks.

Key Features

  • Operating Range: The UCC3813D-0 operates with a supply voltage ranging from 10V to 20V, ensuring compatibility with a wide range of power systems.
  • Frequency: It boasts a fixed frequency operation at 1MHz, which allows for smaller external components, resulting in a compact power supply design.
  • Drive Capability: The device is capable of delivering 1A peak output current, making it suitable for driving a variety of power MOSFETs and IGBTs.
  • Low Startup and Operating Current: With a startup current of less than 0.5mA and an operating current of 2.5mA, the UCC3813D-0 ensures energy-efficient operation.
  • Advanced Protection Features: It includes a range of protection features such as under-voltage lockout (UVLO), overcurrent protection, and thermal shutdown, safeguarding the power system against a multitude of potential issues.

Applications

The UCC3813D-0 is ideal for a variety of applications where efficient power management is crucial. It is commonly used in:

  • DC to DC converters
  • Offline power supplies
  • Telecommunication equipment
  • Portable devices and battery-powered systems

Package and Quality

The UCC3813D-0 comes in a compact 8-pin SOIC package, which is suitable for automated assembly processes and saves board space. Texas Instruments ensures high-quality standards, providing a reliable solution for power supply designs. The device is also RoHS compliant, adhering to environmental regulations concerning hazardous substances.

In summary, the UCC3813D-0 PWM controller from Texas Instruments stands out for its high-frequency operation, energy efficiency, and robust protection features, making it an excellent choice for designers looking to optimize their power supply systems.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4212 $53.0544
28+ $3.6277 $101.5756
43+ $3.5143 $151.1149
59+ $3.4010 $200.6590
77+ $3.2876 $253.1452
102+ $2.9475 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess