EN
  • EN
  • DE

UCC383TDTR-ADJ

Part No UCC383TDTR-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 3A DDPAK / LDO Regulator Pos 1.22V to 8.5V 3A 6-Pin(5+Tab) TO-263 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 9V
Output Voltage 1.22V
Output Voltage MAX 8.5V
Voltage Dropout (Maximum) 6V @ 3A
Output Current 3A
Operating Supply Current 650μA
Protection Features Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Manufacturer Package DDPAK/TO-263-3
Win Source Part Number 798734-UCC383TDTR-ADJ
Popularity Medium
Supply and Demand Status Limited
Family Name UCC383-ADJ
Introduction Date December 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC383TDTR-ADJ CAD Model

Description

Product Overview: UCC383TDTR-ADJ from Texas Instruments

The UCC383TDTR-ADJ is a versatile and highly efficient low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is specifically engineered to deliver a stable and adjustable output voltage, making it an ideal choice for a wide range of applications requiring precise voltage control.

Key Features

  • Adjustable Output Voltage: The UCC383TDTR-ADJ offers an adjustable output voltage range, which can be set from 1.23V to a maximum determined by the input voltage, providing flexibility for various design requirements.
  • Low Dropout Voltage: With a low dropout voltage, this device can maintain regulation with a minimal difference between the input and output voltages, which is crucial for battery-powered applications where maximizing efficiency is paramount.
  • High Accuracy: The output voltage is highly accurate, ensuring reliable performance and stability for sensitive electronic components.
  • Thermal and Overcurrent Protection: The UCC383TDTR-ADJ includes built-in thermal shutdown and overcurrent protection features, safeguarding the device and the system from potential damage due to excessive heat or current.
  • Power Good Output: This feature provides a status signal when the output voltage is within a specified range, which is helpful for power sequencing and system monitoring.
  • Surface-Mount Package: The device comes in a surface-mount package, which is ideal for space-constrained applications and allows for efficient assembly in automated manufacturing processes.

Applications

The UCC383TDTR-ADJ is suitable for a variety of applications, including:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller power supplies
  • Data storage systems
  • Telecommunications equipment
  • Industrial controls

With its combination of features, the UCC383TDTR-ADJ from Texas Instruments is a reliable and adaptable solution for systems that require a stable power supply with an adjustable output voltage. Its protective features and high accuracy make it a trusted component in any power management design.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess