EN
  • EN
  • DE

UCC38501N

Part No UCC38501N
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description BICMOS PFC/PWM COMBINATION CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Mode Average Current
Frequency - Switching 100kHz
Current - Startup 150μA
Operating Supply Voltage 9.7 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 1276497-UCC38501N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC3850
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia ,Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC38501N CAD Model

Description

Introducing the UCC38501N from Texas Instruments

The UCC38501N is a high-performance integrated circuit (IC) designed by Texas Instruments, a leader in semiconductor innovation. This IC is specifically tailored for power management applications, providing efficient and reliable solutions for a wide range of electronic devices.

Key Features

  • Advanced Control Topology: The UCC38501N employs cutting-edge control methods to enhance the performance of power supply systems. This results in improved power efficiency and reduced energy consumption, which is crucial for modern electronic devices.
  • High Integration: This IC integrates multiple functions into a single chip, simplifying the design and reducing the component count in power supply circuits. This leads to cost savings and a more compact design footprint.
  • Wide Operating Range: The UCC38501N is designed to operate over a broad voltage range, making it versatile for various applications. Its ability to handle different power levels ensures that it can be used in a wide array of products.
  • Protection Features: The device includes several built-in protection features such as over-current, over-voltage, under-voltage, and thermal shutdown. These features enhance the safety and reliability of the end product by preventing damage from abnormal operating conditions.

Applications

The UCC38501N is ideal for use in:

  • Switched-mode power supplies (SMPS)
  • DC-DC converters
  • Power adapters for consumer electronics
  • Telecommunication equipment
  • Industrial power systems

Quality and Reliability

As with all Texas Instruments products, the UCC38501N is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets TI's strict reliability criteria. Customers can trust the UCC38501N for long-term performance in their power management solutions.

Environmental Considerations

Environmental sustainability is a key consideration in the design of the UCC38501N. Texas Instruments is committed to reducing the environmental impact of its products, and this IC is designed with eco-friendly materials and processes, aligning with global environmental regulations.

In summary, the UCC38501N from Texas Instruments stands out as a versatile, efficient, and reliable choice for designers looking to enhance their power management systems. Its advanced features, combined with TI's commitment to quality and the environment, make it an excellent selection for a wide range of applications.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess