EN
  • EN
  • DE

UCC3882PWTR-1

Part No UCC3882PWTR-1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR INTEL VID 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, Intel VID code
Voltage - Input 5V, 12V
Number of Outputs 1
Output Voltage 1.8 V to 2.05 V, 2.1 V to 3.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 004719-UCC3882PWTR-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3882PWTR-1 CAD Model

Description

The UCC3882PWTR-1 is a sophisticated integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This versatile power management IC is specifically engineered to enhance the efficiency and reliability of power supply systems. It is commonly utilized in applications that require precise power sequencing and monitoring, such as computer servers, telecommunications equipment, and industrial systems.

Key Features

  • Multi-Output Power Supply Controller: The UCC3882PWTR-1 is capable of controlling multiple power outputs, ensuring stable operation across various loads and conditions.
  • High Accuracy: With its precise voltage regulation and monitoring capabilities, this IC maintains tight control over power delivery, safeguarding sensitive electronic components.
  • Programmable Sequencing: Users can program the sequence in which power rails are enabled or disabled, allowing for customized startup and shutdown procedures that protect the system and connected devices.
  • Integrated Fault Protection: The IC includes features such as over-voltage, under-voltage, and over-current protection, which contribute to the longevity and safety of the end application.
  • Power Good Output: A 'power good' signal is provided to indicate when the power supply has stabilized and is ready for use, enabling reliable system startup.

Applications

  • Server and Enterprise Solutions
  • Telecommunications Equipment
  • Industrial Control Systems
  • Networking Infrastructure

Technical Specifications

  • Package: TSSOP-24
  • Input Voltage: Designed to operate over a wide input voltage range, accommodating various power sources.
  • Temperature Range: Suitable for commercial and industrial temperature ranges, ensuring reliable operation under different environmental conditions.

The UCC3882PWTR-1 by Texas Instruments represents a state-of-the-art solution for complex power management challenges, delivering performance, flexibility, and protection. Its robust design and programmable features make it an essential component for any power-sensitive application requiring meticulous control and monitoring.

You May Also Be Interested in

Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8772 $53.6492
25+ $4.0019 $100.0475
39+ $3.8768 $151.1952
54+ $3.7517 $202.5918
69+ $3.6267 $250.2423
93+ $3.2515 $302.3895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess