EN
  • EN
  • DE

UCC3918DPTRG4

Part No UCC3918DPTRG4
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description LOW ON-RESISTANCE HOT SWAP POWER MANAGER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General
Features Thermal Limit, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Operating Supply Voltage 3 V ~ 6 V
Current - Output (Maximum) 4.6A
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 1mA
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Feature Pins CT, FAULT, IFAULT, IMAX, /SHTDWN
Win Source Part Number 1276525-UCC3918DPTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC3918
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC3918DPTRG4 CAD Model

Description

Product Overview: Texas Instruments UCC3918DPTRG4

The UCC3918DPTRG4 by Texas Instruments is a cutting-edge, low-power programmable electronic circuit breaker designed to accurately monitor and control current. It is an integral component for power management applications that require precise current limiting, especially in systems where power conservation and protection are critical.

Key Features

  • Programmable Current Limit: The UCC3918DPTRG4 allows users to set a specific current limit threshold, ensuring that the system operates within safe electrical parameters.
  • Fast Response Time: This device is engineered to respond rapidly to overcurrent conditions, providing swift protection to sensitive electronic components.
  • Low Power Consumption: It is optimized for low power usage, making it suitable for battery-operated devices and energy-efficient applications.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various system requirements and enhancing its versatility.
  • Under-Voltage Lockout (UVLO): The UCC3918DPTRG4 features UVLO protection, which prevents operation at dangerously low voltages that could damage the system or affect performance.

Applications

The UCC3918DPTRG4 is ideal for a range of applications where power management and protection are essential. These include:

  • Power Distribution Systems
  • Battery Chargers
  • Smart Power Strips
  • Hot-Swap Applications
  • Telecommunications Equipment

Package and Quality

Encased in an 8-pin TSSOP (Thin Shrink Small Outline Package), the UCC3918DPTRG4 offers a compact footprint for space-constrained applications. It is provided in tape and reel packaging, which facilitates efficient assembly during the manufacturing process. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting rigorous industry standards for reliability and performance.

Overall, the UCC3918DPTRG4 from Texas Instruments represents a smart solution for designers looking to incorporate robust power management and circuit protection in their electronic systems. Its programmable features, fast response time, and energy efficiency make it a valuable addition to a wide array of power-sensitive applications.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6765 $51.4415
27+ $3.8371 $103.6017
41+ $3.7172 $152.4052
56+ $3.5973 $201.4488
72+ $3.4774 $250.3728
97+ $3.1177 $302.4169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess