EN
  • EN
  • DE

UCC39411D

Part No UCC39411D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LOW-POWER SYNCHRONOUS BOOST CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1.1V
Voltage Input MAX 3.2V
Output Voltage 1.25V
Output Voltage MAX 5.5V
Output Current 60mA
Synchronous Rectifier Yes
Operating Temperature Range 0°C ~ 70°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1276534-UCC39411D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC39411
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC39411D CAD Model

Description

The UCC39411D is a high-performance integrated circuit developed by Texas Instruments, designed to cater to a wide range of power management applications. This versatile chip is a key component in the creation of efficient and reliable power supplies, ensuring devices and systems operate at optimal levels.

Key Features

  • High-Speed Operation: The UCC39411D operates at a swift pace, making it suitable for applications that require quick response times and high-frequency power switching.
  • Advanced Drive Capability: It boasts a robust drive capability that ensures it can handle the demands of driving power MOSFETs and IGBTs effectively.
  • Integrated Fault Protection: The device includes built-in fault protection features that safeguard against overcurrent, overvoltage, and other potential issues, enhancing the overall safety and longevity of the application.
  • Low Power Consumption: Designed with energy efficiency in mind, the UCC39411D maintains low power consumption, which is critical for battery-operated devices and helps to reduce energy costs in larger systems.
  • Versatile Supply Voltage Range: It supports a broad range of supply voltages, making it adaptable to various power systems without the need for additional components.

Applications

The UCC39411D is suitable for a diverse array of applications, including but not limited to:

  • Switch-mode power supplies (SMPS)
  • DC-to-DC converters
  • Power inverters
  • Motor control circuits
  • LED lighting systems

Technical Specifications

With its compact SOIC-8 package, the UCC39411D is designed for space-constrained applications. It operates over an industrial temperature range and is built to meet the stringent requirements of industrial and commercial power systems.

Conclusion

The UCC39411D from Texas Instruments stands out as a reliable and efficient solution for modern power management challenges. Its combination of high-speed operation, advanced drive capabilities, and integrated protection features make it an ideal choice for engineers looking to develop high-performance power systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess