EN
  • EN
  • DE

UCD7230ARGWT

Part No UCD7230ARGWT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Digital Control Compatible Synchronous Buck Gate Driver with Current Sense Conditioning Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4.75 V ~ 15.5 V
Frequency - Switching 200kHz ~ 2MHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 20-VQFN Exposed Pad
Manufacturer Package 20-VQFN (5x5)
Win Source Part Number 1276615-UCD7230ARGWT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCD7230A
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCD7230ARGWT CAD Model

Description

The UCD7230ARGWT by Texas Instruments is a robust, high-performance dual-channel driver designed for use with high-frequency, high-power switching applications. This advanced driver is optimized for driving both the high-side and low-side N-channel MOSFETs in a synchronous buck or a half-bridge power stage, making it a versatile choice for a range of applications including computing, telecommunications, and industrial systems.

Key Features:

  • High Drive Strength: The UCD7230ARGWT provides powerful drive strength, capable of delivering peak currents of up to 3A, ensuring fast and efficient switching performance for power MOSFETs.
  • Independent Inputs: Each driver channel has independent inputs, allowing for flexible control schemes and the ability to optimize the drive signals for specific application requirements.
  • Adjustable Dead-Time Control: With its programmable dead-time control, the UCD7230ARGWT minimizes cross-conduction and optimizes efficiency, which is critical in high-performance power conversion systems.
  • Under-Voltage Lockout (UVLO): The integrated UVLO feature ensures that the driver operates only when the supply voltage is within an acceptable range, enhancing system reliability and safety.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects the driver and power stage from overheating, further ensuring the longevity and reliability of the system.

Applications:

  • DC/DC Converters
  • Point of Load (POL) Modules
  • Synchronous Buck Converters
  • Half-Bridge Converters
  • Full-Bridge Converters
  • Motor Control Systems

The UCD7230ARGWT is available in a compact 16-pin VQFN package, which is ideal for space-constrained applications. Its high level of integration and performance makes it a go-to solution for engineers looking to enhance the efficiency and reliability of their power management designs. With Texas Instruments' reputation for quality and support, the UCD7230ARGWT is a reliable choice for your power conversion needs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $4.0465
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6627 $58.1945
75+ $1.3643 $102.3225
115+ $1.3217 $151.9955
160+ $1.2790 $204.6400
205+ $1.2364 $253.4620
275+ $1.1085 $304.8375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess