EN
  • EN
  • DE

UCD7242MRSJREP

Part No UCD7242MRSJREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Digital Dual Synchronous-Buck Power Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Input Voltage MIN 4.75V
Voltage Input MAX 18V
Output Current 10A
Frequency - Switching 300kHz ~ 2MHz
Synchronous Rectifier Yes
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting SMD
Package 32-PowerVFQFN
Manufacturer Package 32-QFN (6x6)
Win Source Part Number 1276622-UCD7242MRSJREP
Manufacturer Homepage www.ti.com
Family Name UCD7242-EP
Introduction Date November 04, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCD7242MRSJREP CAD Model

Description

Introducing the Texas Instruments UCD7242MRSJREP

The Texas Instruments UCD7242MRSJREP is a state-of-the-art, radiation-hardened dual-channel synchronous buck driver designed for use in high-reliability aerospace and defense applications. This robust driver is engineered to meet the stringent requirements of space and military hardware, providing reliable power management under extreme conditions.

Key Features

  • Radiation Hardened: The UCD7242MRSJREP is built to withstand the harsh radiation environments of space and defense operations, ensuring consistent performance and longevity.
  • Dual-Channel Operation: With two independent channels, this driver can manage multiple power rails simultaneously, optimizing space and reducing the complexity of power supply design.
  • High-Efficiency Synchronous Buck: The synchronous buck topology ensures high efficiency, which is critical for systems where thermal management and power conservation are paramount.
  • Wide Input Voltage Range: This device supports a broad range of input voltages, accommodating various power sources and enabling flexible design options for system architects.
  • Programmable Switching Frequency: The UCD7242MRSJREP allows designers to program the switching frequency, providing the flexibility to optimize the power solution for specific application needs.
  • Integrated Fault Protection: Advanced protection features guard against overcurrent, undervoltage, and overtemperature conditions, ensuring the safety and reliability of the end application.

Applications

The UCD7242MRSJREP is ideal for powering FPGAs, microprocessors, and other digital ICs in systems that must operate reliably in space and military environments. Its robust design makes it suitable for satellite communications, avionics, missile systems, and other critical applications where failure is not an option.

Quality and Reliability

As with all Texas Instruments products, the UCD7242MRSJREP is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance under the specified radiation levels and is backed by Texas Instruments' commitment to quality and reliability.

For designers seeking a reliable, efficient, and radiation-hardened power solution, the Texas Instruments UCD7242MRSJREP offers the features and performance needed to meet the challenges of the most demanding aerospace and defense applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5727 $70.7181
6+ $19.3417 $116.0502
9+ $18.7373 $168.6357
12+ $18.1328 $217.5936
15+ $17.5284 $262.9260
20+ $15.7151 $314.3020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess