EN
  • EN
  • DE

UCD90120RGCR

Part No UCD90120RGCR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description UCD90120 12-Channel Sequencer and System Health Monitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Sequencer
Number of Voltages Monitored 12
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 2 μs Minimum
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 110°C (TA)
Mounting SMD
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 1276626-UCD90120RGCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCD90120
Introduction Date December 01, 2008
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCD90120RGCR CAD Model

Description

Introducing the Texas Instruments UCD90120RGCR Power Management IC

The UCD90120RGCR by Texas Instruments is a sophisticated power management integrated circuit (PMIC) designed to cater to a wide array of applications requiring reliable and efficient power sequencing and monitoring. This powerful device simplifies system power supply design by integrating 12 rails of sequencing and monitoring, making it an ideal choice for complex multi-rail systems.

Key Features

  • 12 Programmable Power Supply Channels: The UCD90120RGCR offers 12 channels for power supply sequencing, enabling precise control over the power-up and power-down order of system components to ensure proper operation.
  • Advanced Configuration: With the use of Texas Instruments' Fusion Digital Power Designer software, users can easily configure the device through a PMBus interface, allowing for a highly customizable setup tailored to specific system requirements.
  • Robust Power Monitoring: This PMIC includes features for real-time monitoring of voltage, current, and temperature, ensuring that all system power rails remain within specified thresholds for optimal performance and reliability.
  • Non-Volatile Memory: Configuration settings can be stored in the onboard non-volatile memory, providing persistence across power cycles and reducing the need for external configuration components.
  • Black Box Recorder: The device is equipped with a black box recorder function that captures system status information leading up to a fault condition, aiding in post-event analysis and troubleshooting.

Applications

The UCD90120RGCR is versatile and can be used in a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Servers and data storage systems
  • Industrial control systems
  • Networking hardware

Package and Quality

The UCD90120RGCR is available in a compact 64-VQFN (RGCR) package, allowing for space-efficient designs in dense PCB layouts. Texas Instruments is committed to high-quality manufacturing standards, ensuring that this PMIC meets rigorous performance and reliability criteria suitable for professional and industrial environments.

With its comprehensive feature set and flexible programmability, the Texas Instruments UCD90120RGCR is a powerful solution for managing complex power systems with confidence and precision.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5944 $50.3776
10+ $10.3339 $103.3390
15+ $10.0110 $150.1650
21+ $9.6880 $203.4480
27+ $9.3651 $252.8577
36+ $8.3963 $302.2668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,275 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess