EN
  • EN
  • DE

UCD9081RHBRG4

Part No UCD9081RHBRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description 8-CHANNEL POWER SUPPLY SEQUENCER AND MONITOR WITH ERROR LOGGING | IC PS SEQUENCER/MON 8CH 32-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Sequencer
Number of Voltages Monitored 8
Reset Active Low
Reset Timeout 2μs Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Family Part Number UCD9081
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1276632-UCD9081RHBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCD9081RHBRG4 CAD Model

Description

The UCD9081RHBRG4 is a highly integrated power supply controller and system manager integrated circuit (IC) from Texas Instruments, designed to provide a versatile and efficient solution for managing complex power systems. This device is particularly well-suited for applications such as servers, telecommunications, data communications, and industrial systems where multiple power rails and high reliability are critical.

Key Features

  • Eight Channel Sequencer: The UCD9081RHBRG4 can sequence up to eight independent voltage rails, ensuring that each power domain is activated or deactivated in the correct order. This is crucial for systems that require specific power-up and power-down sequences to maintain integrity and reliability.
  • Programmable: The device is highly programmable through the Texas Instruments Fusion Digital Power Designer software, allowing for easy customization of power sequencing, fault management, and other parameters without the need for external components.
  • Power Supply Margining: It supports both static and dynamic power supply margining, enabling testing and validation of power supply tolerances and performance under varying conditions.
  • Monitoring and Telemetry: With integrated monitoring of voltage, current, and temperature, the UCD9081RHBRG4 provides comprehensive telemetry data that can be used for system diagnostics and performance optimization.
  • Non-Volatile Memory: Configuration settings can be stored in onboard non-volatile memory, ensuring that the system retains its configuration even after power cycles.
  • Robust Protection Features: The device includes a suite of protection features such as overvoltage, undervoltage, overcurrent, and overtemperature protections, enhancing system stability and safety.

Applications

The UCD9081RHBRG4 is ideal for a wide range of applications where multiple power rails need to be managed with precision. These include enterprise servers, storage systems, networking equipment, base stations, and industrial automation systems. Its robust feature set ensures that power management tasks are handled efficiently, contributing to overall system reliability and performance.

Package and Quality

This device is offered in a compact 32-pin VQFN (RHB) package, making it suitable for space-constrained applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, the UCD9081RHBRG4 meets high-quality standards, providing reliable and consistent performance across various operating conditions.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2251 $50.7012
29+ $3.4667 $100.5343
45+ $3.3584 $151.1280
62+ $3.2500 $201.5000
80+ $3.1417 $251.3360
107+ $2.8167 $301.3869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,070 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess