EN
  • EN
  • DE

ULQ2003ATDRCT

Part No ULQ2003ATDRCT
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981968-ULQ2003ATDRCT
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ULQ2003ATDRCT CAD Model

Description

The ULQ2003ATDRCT is a high-voltage, high-current Darlington transistor array designed by Texas Instruments to cater to a wide array of applications requiring the direct control of high-voltage loads through digital signals. This integrated circuit is part of the ULQ200xA series and is specifically engineered for interfacing between low-level logic circuitry and multiple peripheral power loads.

Key Features

  • High-Voltage Outputs: The ULQ2003ATDRCT can handle output voltages up to 50V, making it suitable for interfacing with various high-voltage applications.
  • High-Current Handling: Each of the seven Darlington pairs can deliver 500mA, which can be further augmented to 3.5A for the entire package when all channels are paralleled.
  • Integrated Suppression Diodes: The device includes built-in diodes for inductive load transient suppression, which is essential for managing spikes when driving inductive loads like motors or relays.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to 85°C, the ULQ2003ATDRCT is suitable for use in various environments.
  • Flexible Input Logic Compatibility: The input compatible with 5V TTL and CMOS logic levels, allowing for easy integration with a broad range of control circuits.

Applications

The versatility of the ULQ2003ATDRCT makes it an ideal choice for a multitude of applications, including:

  • Relay drivers
  • Stepper and DC brushed motor drivers
  • LED displays and signage
  • Line drivers
  • Logic buffers

Package and Quality

The ULQ2003ATDRCT comes in a surface-mount, small-outline integrated circuit (SOIC) package, which is conducive for automated assembly processes and space-saving PCB design. Texas Instruments ensures high standards of quality and reliability for this component, making it a trustworthy choice for both industrial and consumer applications.

With its robust design and high-functionality, the ULQ2003ATDRCT by Texas Instruments stands out as a superior choice for driving high-power loads with digital logic signals.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 80VA CHAS MT /
Need more? Email Us
NEC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 32QFN / Telecom IC Signal Conditioner 32-QFN (5x5)
Lowest to $34.1750
Toko America Inc.
The TK83854 provides active power factor correction for power systems that otherwise would draw non-sinusoidal...
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC CROSSPOINT SWITCH 16X16 / Backplane, Telecommunications, Video Switch IC 16 Channel 196-FCBGA (15x15)
Lowest to $115.9031

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4443 $51.0945
275+ $0.3646 $100.2650
425+ $0.3532 $150.1100
590+ $0.3418 $201.6620
760+ $0.3304 $251.1040
1,015+ $0.2962 $300.6430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess