EN
  • EN
  • DE

ULQ2003TDRG4SV

Part No ULQ2003TDRG4SV
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SOP16
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 721007-ULQ2003TDRG4SV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ULQ2003TDRG4SV CAD Model

Description

The ULQ2003TDRG4SV, manufactured by Texas Instruments, is a high-voltage, high-current Darlington transistor array designed for robust performance in a wide range of applications. This versatile component is engineered to directly interface with TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies, making it an ideal choice for driving a wide array of loads, including solenoids, relays, DC motors, LED displays, filament lamps, and thermal print heads.

Comprising seven NPN Darlington pairs that feature high-voltage outputs with common-cathode clamp diodes for switching inductive loads, the ULQ2003TDRG4SV can handle a continuous current of 500 mA per channel, with peak current up to 600 mA. This capability ensures that the device can manage significant power without compromising on performance or reliability.

The collector-current rating of each Darlington pair is 500 mA, and the device can withstand a maximum voltage of 50V, providing a wide operating margin for various electronic designs. Furthermore, the ULQ2003TDRG4SV is equipped with input resistors to simplify the design process, as they allow direct connection to logic drivers without the need for external resistors.

Designed with a focus on minimizing power consumption and reducing heat dissipation, the ULQ2003TDRG4SV features a high-efficiency design. The Darlington pairs are fabricated using Texas Instruments' epitaxial planar process, which enhances the overall performance and longevity of the device. The ULQ2003TDRG4SV is available in a surface-mount package, making it suitable for automated assembly processes and compact electronic assemblies.

With its robust construction, the ULQ2003TDRG4SV is also characterized by its immunity to electrical noise, which is a critical factor in industrial environments. This immunity, combined with the device's high-speed operation, makes it an excellent choice for interfacing with computer-controlled systems where precision and reliability are paramount.

In summary, the ULQ2003TDRG4SV from Texas Instruments is a powerful, reliable, and versatile component that offers a seamless solution for driving a wide range of inductive loads in various electronic applications. Its compatibility with TTL and CMOS logic, along with its built-in protection features, ensures that it provides a high-performance, low-cost option for designers and engineers.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1136 $50.1120
110+ $0.9138 $100.5180
170+ $0.8852 $150.4840
235+ $0.8567 $201.3245
305+ $0.8281 $252.5705
405+ $0.7424 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,900 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess