EN
  • EN
  • DE

ULQ2004AN

Part No ULQ2004AN
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description HIGH-VOLTAGE HIGH-CURRENT DARLINGTON TRANSISTOR ARRAY | IC PWR RELAY 7NPN 1:1 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Switch Type Relay, Solenoid Driver
Number of Outputs 7
Output Configuration Low Side
Output Type NPN
Interface Parallel
Load Voltage (V) 50V (Maximum)
Supply Voltage Not Required
Current - Output (Maximum) 500mA
Input Type Inverting
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number ULQ2004A
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1277123-ULQ2004AN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in LED Lighting, Motor Drive & Control, Power Management, Consumer Electronics, Portable Devices, Industrial, Lighting
Ultra Librarian 3D Model Ultra Librarian ULQ2004AN CAD Model

Description

Overview of Texas Instruments ULQ2004AN

The Texas Instruments ULQ2004AN is a high-voltage, high-current Darlington transistor array designed to efficiently drive a wide variety of loads, including solenoids, relays, DC motors, LED displays, filament lamps, and other high-current or high-voltage loads in positive-supply applications. This versatile component is an essential building block in a multitude of electronic circuits, offering the reliability and performance expected from a leading semiconductor manufacturer like Texas Instruments.

Key Features

  • Seven Darlington Pairs: The ULQ2004AN contains seven open-collector Darlington pairs with common emitters, allowing for individual pair operation and providing flexibility in controlling multiple loads.
  • High Voltage Outputs: It can handle output voltages up to 50V, making it suitable for interfacing with a variety of high-voltage devices.
  • High Current Capability: Each Darlington pair can deliver a continuous collector current of 500mA, with peak current handling capabilities of up to 600mA.
  • Output Clamp Diodes: Integrated clamp diodes are provided for inductive transient suppression, which is essential when driving inductive loads such as motors or coils.
  • Wide Operating Temperature Range: The device can operate over a temperature range of -40°C to 85°C, ensuring reliability and performance in diverse environmental conditions.

Applications

The ULQ2004AN is suitable for a variety of applications, including:

  • Driving small stepper motors
  • Activating relays and solenoids
  • Interfacing with logic circuits to control high-power devices
  • LED display driving
  • Automotive applications

Package and Quality

The ULQ2004AN is offered in a 16-pin plastic DIP (Dual In-line Package), which is widely used and easy to work with for prototyping and production. Texas Instruments ensures high standards of quality for its products, and the ULQ2004AN is no exception, providing reliable performance for industrial and commercial applications.

Whether you're designing an intricate microcontroller interface or simply need to drive a high-current load, the ULQ2004AN from Texas Instruments is an excellent choice for your electronic designs.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5725 $51.5250
215+ $0.4697 $100.9855
330+ $0.4551 $150.1830
455+ $0.4404 $200.3820
590+ $0.4257 $251.1630
790+ $0.3817 $301.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess