EN
  • EN
  • DE

ULQ2004ATDRQ1

Part No ULQ2004ATDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER NPN 1:1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name ULQ2004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50195-2, ULQ2004ATDRQ1-ND, 296-50195-1, 296-50195-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901905-ULQ2004ATDRQ1
Ultra Librarian 3D Model Ultra Librarian ULQ2004ATDRQ1 CAD Model

Description

Overview of Texas Instruments ULQ2004ATDRQ1

The Texas Instruments ULQ2004ATDRQ1 is a high-voltage, high-current Darlington transistor array designed to interface with standard TTL and CMOS logic while driving a wide variety of loads, including solenoids, relays, DC motors, LED displays, filament lamps, and high-power buffers. This integrated circuit is specifically engineered to meet the rigorous demands of automotive applications, ensuring reliability and performance under harsh conditions.

Key Features

  • High-Voltage Outputs: The ULQ2004ATDRQ1 can handle output voltages up to 50V, making it suitable for driving a wide range of actuators and other high-voltage devices.
  • High-Current Capability: Each of the seven Darlington pairs can deliver 500mA, allowing the chip to drive components that require significant power.
  • Integrated Suppression Diodes: The inclusion of built-in clamp diodes for inductive transient suppression protects the device and the load from voltage spikes, which is particularly beneficial for inductive loads.
  • Input Compatible with Various Logic Types: It can be directly connected to TTL and CMOS logic outputs without additional buffering.
  • Qualified for Automotive Applications: The ULQ2004ATDRQ1 meets the AEC-Q100 Grade 1 qualification, ensuring its suitability for automotive environments with a temperature range of -40°C to +125°C.

Applications

The versatility of the ULQ2004ATDRQ1 makes it an ideal choice for a variety of automotive applications, such as:

  • Driving indicator lights and LED displays
  • Controlling relays and solenoids
  • Operating DC motors
  • Managing power buffers and other high-power components

Package and Quality Assurance

The Texas Instruments ULQ2004ATDRQ1 is offered in a SOIC-16 package, which is compact and suitable for space-constrained applications. The device's compliance with the AEC-Q100 Grade 1 standard highlights Texas Instruments' commitment to quality, ensuring the ULQ2004ATDRQ1 performs reliably in the demanding conditions of automotive applications.

Whether you are designing an advanced automotive control system or a simple LED display driver, the ULQ2004ATDRQ1 provides a robust and flexible solution to meet your high-voltage and high-current switching needs.

You May Also Be Interested in

STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3800 $51.3000
325+ $0.3118 $101.3350
500+ $0.3021 $151.0500
685+ $0.2924 $200.2940
885+ $0.2826 $250.1010
1,185+ $0.2534 $300.2790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,750 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess