EN
  • EN
  • DE

XIO2000AZAY

Part No XIO2000AZAY
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description X1 PCI EXPRESS® TO PCI®  /  PCI Express to PCI Translation Bridge Interface 175-NFBGA (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Texas Instruments
Package Tray
Applications PCI Express to PCI Translation Bridge
Interface PCI
Voltage - Supply 1.35V ~ 1.65V, 3V ~ 3.6V
Package / Case 175-LFBGA
Supplier Device Package 175-NFBGA (12x12)
Mounting SMD (SMT)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-XIO2000AZAY
Standard Package 160
Win Source Part Number 1140978-XIO2000AZAY
Ultra Librarian 3D Model Ultra Librarian XIO2000AZAY CAD Model

Description

The XIO2000AZAY is a cutting-edge solution from Texas Instruments, designed to enhance the performance and functionality of high-speed signal processing applications. As part of Texas Instruments' commitment to innovation, this product offers a robust feature set tailored to meet the rigorous demands of modern electronic systems.

Key Features

  • High-Speed Data Transfer: The XIO2000AZAY is built to support rapid data transfer rates, ensuring that your system can handle the throughput necessary for today's data-intensive tasks.
  • Advanced Signal Processing: With its sophisticated architecture, this product is capable of executing complex signal processing algorithms with ease, delivering precise and reliable results.
  • Low Power Consumption: Despite its high performance, the XIO2000AZAY is engineered for efficiency, minimizing power consumption and heat generation to extend the lifespan of your system.
  • Robust Connectivity: This component offers a range of connectivity options, providing flexibility in system design and ensuring compatibility with a variety of peripherals and interfaces.
  • Durability: Texas Instruments' products are known for their durability, and the XIO2000AZAY is no exception. It is built to withstand the rigors of continuous operation in challenging environments.

Applications

The versatility of the XIO2000AZAY makes it suitable for a wide array of applications, including:

  • Industrial automation and control systems
  • Medical imaging and diagnostic equipment
  • Telecommunications infrastructure
  • High-performance computing and data storage
  • Aerospace and defense systems

Technical Specifications

For detailed technical specifications, please refer to the XIO2000AZAY datasheet. Here you will find information on the electrical characteristics, pin configurations, package details, and other critical parameters necessary to integrate this product into your design.

Quality and Support

Texas Instruments is committed to delivering high-quality products and offers comprehensive technical support for the XIO2000AZAY. Customers can access a wealth of resources, including application notes, design guides, and a supportive community forum, to facilitate the integration process and optimize product performance.

You May Also Be Interested in

NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess