EN
  • EN
  • DE

XMS432P401RIPZR

Part No XMS432P401RIPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MCU 32-Bit MSP430 ARM Cortex M4F RISC 256KB Flash 1.8V/2.5V/3.3V 100-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Frequency 48 MHz
Lead Free Contains Lead
Number of UART Channels 4
RAM Size 64 kB
RoHS Compliant
Win Source Part Number 1009867-XMS432P401RIPZR
Categories Embedded - Microcontrollers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XMS432P401RIPZR CAD Model

Description

The Texas Instruments XMS432P401RIPZR is a state-of-the-art microcontroller that caters to a broad range of applications, including industrial control systems, automotive electronics, and IoT devices. This powerful microcontroller is part of the SimpleLink™ microcontroller platform, which is renowned for its integration of robust security features and wireless connectivity options.

Core Features

  • High-Performance ARM Cortex-M4F Processor: At the heart of the XMS432P401RIPZR lies a 32-bit ARM Cortex-M4F processor capable of speeds up to 48 MHz, delivering high computational power with floating-point support for math-intensive operations.
  • Memory and Storage: This microcontroller comes with 256KB of Flash memory and 64KB of RAM, providing ample space for complex application code and data buffering.
  • Rich Set of Peripherals: The device includes a variety of peripherals such as multiple UARTs, I2C, SPI, ADCs, and timers, enabling flexible interfacing with a wide range of external components and sensors.
  • Integrated Security Features: Security is a priority with the XMS432P401RIPZR, featuring hardware encryption and decryption modules to ensure data integrity and confidentiality.
  • Low Power Consumption: Designed for efficiency, the microcontroller supports multiple power modes, including a deep sleep mode for battery-powered applications, reducing power consumption to a minimum.

Connectivity and Integration

With the SimpleLink™ platform, the XMS432P401RIPZR is designed to seamlessly integrate with other Texas Instruments wireless modules, providing options for Wi-Fi, Bluetooth Low Energy, Sub-1 GHz, and Zigbee connectivity. This integration simplifies the development of connected devices and accelerates time-to-market.

Development and Support

Developers can take advantage of Texas Instruments' extensive support network, which includes the TI E2E™ support forums, comprehensive documentation, and a wide array of development tools and software libraries. Additionally, the XMS432P401RIPZR is supported by the TI Resource Explorer and Code Composer Studio™ IDE, making it easier for engineers to develop, debug, and deploy their applications.

Whether you are working on a sophisticated industrial automation project or an innovative smart home device, the Texas Instruments XMS432P401RIPZR microcontroller offers the performance, security, and connectivity you need to bring your ideas to life.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.0148 $86.0296
3+ $35.2942 $105.8826
5+ $34.1912 $170.9560
7+ $33.0883 $231.6181
8+ $31.9853 $255.8824
11+ $28.6765 $315.4415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess