EN
  • EN
  • DE

THCV243

Part No THCV243
Manufacturer THine Electronics, Inc.
Catalog Interface - Serializers, Deserializers
Description SERDES V-BY-ONE HS DUAL TX CSP35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202345-THCV243
Manufacturer THine Solutions, Inc.
Category Integrated Circuits (ICs) Interface -Serializers, Deserializers
Series THine® V-by-One®
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Serializer
Data Rate 4Gbps
Input Type CMOS
Output Type CMOS
Voltage - Supply 1.7V ~ 3.6V
Ultra Librarian 3D Model Ultra Librarian THCV243 CAD Model

Description

The THine Solutions, Inc. THine® V-by-One® is an integrated circuit (IC) used for serializing and deserializing data in high-speed communication systems.

  • Manufacturer: THine Solutions, Inc.
  • Data Rate: Up to 4 Gbps
  • Output Type: CMOS
  • Input Type: CMOS
  • Voltage Supply: 1.7V to 3.6V
  • Packaging Options: Tape & Reel (TR) and Cut Tape (CT)
  • Product Status: Active

You May Also Be Interested in

Maxim Integrated
1.5GBPS PARALLEL GMSL SERIALIZER
Need more? Email Us
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418
Maxim Integrated
MAX96724RGTN/V+ Analog Devices / Maxim Integrated Serializers & Deserializers - Serdes GMSL2/1 Tunneling Quad Deserializer with datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SERIALIZER 1.5GBPS 32TQFN
Need more? Email Us
Texas Instruments
IC SERIALIZER LVDS 24BIT 48TQFP
Need more? Email Us
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747
Texas Instruments
IC SRL-PAR RCVR PROG 27BIT 48BGA
Need more? Email Us
Infineon Technologies
IC SERDES HOTLINK 256LBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess