EN
  • EN
  • DE

MURF1660CTR

Part No MURF1660CTR
Manufacturer Thinki Semiconductor Co., Ltd.
Description 16.0 Ampere Unipolar/Common Anode Ultrafast Recovery Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Thinki Semiconductor Co., Ltd.
Win Source Part Number 1228649-MURF1660CTR
Manufacturer Homepage www.thinkisemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MURF1660CTR CAD Model

Description

The MURF1660CTR is a high-efficiency, ultra-fast recovery rectifier diode manufactured by Thinki Semiconductor Co., Ltd. It's designed for applications requiring fast switching speeds and low forward voltage drop.

Applications

  • Switching mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Freewheeling diodes in motor control circuits
  • High-frequency inverters
  • Snubber circuits

Features

  • Ultra-fast recovery time
  • Low forward voltage drop
  • High surge current capability
  • High reliability
  • Glass passivated chip junction
  • Lead-free finish, RoHS compliant

Benefits

  • High Efficiency: Reduces power losses in switching circuits.
  • Fast Switching: Improves the performance of high-frequency applications.
  • Robust Design: Can withstand high surge currents and voltage spikes.
  • Environmentally Friendly: Complies with RoHS standards.
  • Reduced Heat Dissipation: Lower forward voltage drop results in less heat generated.

Additional Details

The MURF1660CTR is typically packaged in a TO-220 or similar through-hole package. The '16' in the part number indicates a current rating of 16 Amperes. The '60' likely corresponds to a voltage rating near 600V. The ultra-fast recovery time minimizes reverse recovery losses and reduces EMI (Electromagnetic Interference). The low forward voltage drop contributes to higher overall system efficiency. It's designed to operate within a specified temperature range. Always refer to the manufacturer's datasheet for precise specifications, including maximum ratings, thermal characteristics, and electrical parameters.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,899 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess