EN
  • EN
  • DE

SF200-18-100

Part No SF200-18-100
Manufacturer Thomas & Betts
Catalog OEM Parts ( S )
Description Cable Tie 18LB 8 Nat Low-profile 1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Nylon, Polyamide
Mounting SMD (SMT)
Case / Package 100
Color Natural
Height 206 mm
Length 206 mm
Material Nylon
Mount Cable
REACH SVHC No SVHC
RoHS Compliant
Width 2.4 mm
Wire/Cable Color Natural
Wire/Cable Diameter 50.8 mm
Win Source Part Number 1092408-SF200-18-100
Categories OEM Parts( S )
Manufacturer Thomas & Betts
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SF200-18-100 CAD Model

Description

The Thomas & Betts 1092408-SF200-18-100 is a natural-colored, nylon and polyamide material mounting SMD (SMT) cable.

  • Color: Natural
  • Material: Nylon and Polyamide
  • Mounting: SMD (SMT)
  • Length: 206 mm
  • Height: 206 mm
  • Width: 2.4 mm
  • Wire/Cable Diameter: 50.8 mm
  • Color: Natural
  • Category: OEM Parts( S )
  • Case/Package: 100
  • Alternative Part (cross-reference): SF200-18-100SF200-18-100.
  • Supply and Demand Status: Shortage
  • RoHS Compliant: Yes
  • SVHC REACH: No

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.8640
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess