EN
  • EN
  • DE

TVR10511

Part No TVR10511
Manufacturer TKS
Catalog HOT - SALES and EOL Components (T)
Description ZINC OXIDE VARISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TKS
Win Source Part Number 383568-TVR10511
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TVR10511 CAD Model

Description

The TVR10511 is a varistor manufactured by TKS. A varistor, also known as a voltage-dependent resistor (VDR), is an electronic component used to protect circuits against excessive transient voltages. It achieves this by exhibiting a significant decrease in resistance as voltage increases. The TVR10511 is designed for applications requiring robust overvoltage protection in a compact form factor.

Applications

  • Power Supplies: Protecting sensitive components from voltage spikes and surges.
  • Consumer Electronics: Safeguarding devices like televisions, audio equipment, and appliances.
  • Industrial Equipment: Providing overvoltage protection for machinery and control systems.
  • Telecommunications: Protecting communication lines and equipment from lightning strikes and power surges.
  • LED Lighting: Protecting LED drivers and LED modules from voltage transients.

Features

  • High Surge Current Capability: Designed to withstand high surge currents without failure.
  • Fast Response Time: Reacts quickly to voltage transients, providing immediate protection.
  • Wide Operating Voltage Range: Suitable for various voltage levels.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • RoHS Compliant: Environmentally friendly, free from hazardous substances.

Benefits

  • Enhanced Circuit Protection: Prevents damage to sensitive components from overvoltage events.
  • Improved Product Reliability: Increases the lifespan of electronic devices by protecting them from voltage surges.
  • Reduced Downtime: Minimizes equipment failures due to voltage transients.
  • Cost-Effective Solution: Provides a reliable and affordable way to protect electronic circuits.
  • Simplified Design: Easy to integrate into existing circuit designs.

The TVR10511 varistor is typically constructed using metal oxide semiconductor materials. The specific technical specifications, such as clamping voltage, maximum surge current, and capacitance, vary depending on the exact configuration. Engineers should consult the manufacturer's datasheet for detailed specifications before using this varistor in their applications. Correct selection of varistor voltage and surge withstanding capability is critical to ensure proper circuit protection. Consider consulting the datasheet for appropriate derating curves and application guidelines.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1571 $58.1270
895+ $0.1294 $115.8130
1,390+ $0.1247 $173.3330
1,905+ $0.1213 $231.0765
2,480+ $0.1167 $289.4160
3,300+ $0.1051 $346.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess