Products specifications

Manufacturer TM
Win Source Part Number 372120-TM1628FS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TM1628FS CAD Model

Description

The TM1628FS is a dedicated LED controller and driver IC commonly used in various display applications. Manufactured by TM, this chip integrates the functionalities of a keypad scanning interface and an LED drive control circuit. This combination makes it ideal for applications requiring user input and clear visual output.

Applications

  • Home appliances (e.g., microwave ovens, washing machines)
  • Set-top boxes
  • Instrumentation panels
  • Consumer electronics (e.g., audio players, DVD players)
  • Point-of-sale (POS) systems

Features

  • Keypad scanning: Integrated keypad scanning functionality simplifies user input implementation.
  • LED drive control: Dedicated LED drive control circuitry ensures efficient and reliable display driving.
  • Serial interface: Utilizes a serial interface for communication with a microcontroller, minimizing pin count.
  • Adjustable LED brightness: Provides multiple levels of brightness control, enabling customization of the display.
  • Power-saving mode: Incorporates a power-saving mode to reduce power consumption in inactive periods.
  • 8-segment x 8-digit display capacity

Benefits

  • Simplified design: Integrates keypad scanning and LED driving, reducing the need for external components.
  • Reduced cost: Lower component count leads to a reduction in overall system cost.
  • Improved reliability: Integrated design enhances system reliability.
  • Easy to use: Simple serial interface simplifies communication with a microcontroller.
  • Flexible brightness control: Adjustable brightness levels allow for customization of the display.
  • Low power consumption: Power-saving mode minimizes energy usage.

Additional Details

The TM1628FS typically operates from a 5V supply. It communicates using a 2-wire serial interface, making it easy to connect to a microcontroller. The IC incorporates a built-in oscillator, further simplifying the design. The device supports various LED display configurations and has a maximum segment current of typically 25mA. The duty cycle is adjustable, allowing for fine-tuning of brightness levels. Proper PCB layout techniques are important to minimize noise and ensure optimal performance.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
ECAD model for TLE22810T
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION DUAL OPERATIONAL AMPLIFIERS
Lowest to $1.3012
ECAD model for TLE2237CP
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TMM27512D-25
Toshiba Semiconductor and Storage
Optocoupler Logic-Out Open Collector DC-IN 1-CH 6-Pin SO
Lowest to $2.1500
ECAD model for TLP2704
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TMM2114AP-15
Infineon Technologies
Lowest to $7.3050
ECAD model for TLE7714G
Toshiba Semiconductor and Storage
GaAs Ired & Photo-Triac
Need more? Email Us
ECAD model for TLP3502A
Infineon Technologies
ABS System IC
Need more? Email Us
ECAD model for TLE6210G
Infineon Technologies
Lowest to $5.8496
ECAD model for TLE7720T

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention