EN
  • EN
  • DE

TMM27512D-25

Part No TMM27512D-25
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 372448-TMM27512D-25
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMM27512D-25 CAD Model

Description

The TMM27512D-25 is a high-density, 512K-bit (65,536 words x 8 bits) Erasable Programmable Read-Only Memory (EPROM) manufactured by Toshiba Semiconductor and Storage. It's designed for applications demanding substantial non-volatile data storage with the capability for reprogramming. The -25 indicates an access time of 250ns.

Applications

  • Advanced Embedded Systems: Used in systems requiring large firmware storage, such as complex microcontrollers and single-board computers.
  • High-End Industrial Control: Employed in sophisticated industrial controllers for storing extensive control algorithms and parameters.
  • Data Acquisition Systems: Provides non-volatile storage for acquired data and configuration settings.
  • Graphics Processing Units (GPUs): Can be used for storing BIOS and firmware in older GPU designs.
  • Network Equipment: Stores operating systems and network protocols in routers, switches, and other networking devices.

Features

  • High Capacity: 512K-bit storage capacity allows for larger program and data storage.
  • Erasable and Reprogrammable: Facilitates firmware updates and design modifications through UV light erasure.
  • Single 5V Power Supply: Simplifies power supply requirements.
  • Fully Static Operation: Eliminates the need for clocks or refresh cycles, simplifying timing.
  • Three-State Output: Enables easy memory expansion and bus sharing.
  • TTL Compatible: Enables seamless integration with standard TTL logic circuits.

Benefits

  • Large Program Storage: High capacity supports complex applications and extensive feature sets.
  • Flexibility in Development: Reprogrammability allows for easy updates and modifications.
  • Simplified System Design: Single 5V power supply reduces complexity and cost.
  • Easy System Integration: TTL compatibility ensures compatibility with a wide range of systems.
  • Reliable Non-Volatile Storage: Data is retained even when power is removed, ensuring reliable operation.

Additional Details

The TMM27512D-25 typically comes in a 28-pin DIP (Dual In-line Package). Programming requires a dedicated UV EPROM programmer. Electrostatic discharge (ESD) precautions are essential during handling. Consult the official Toshiba datasheet for detailed electrical characteristics, timing diagrams, and programming specifications. Its robust design makes it suitable for a range of operating conditions. Data retention is typically guaranteed for extended periods under normal use.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $1.5860
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Pulse
Need more? Email Us
Texas Instruments
Lowest to $5.7999

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess