EN
  • EN
  • DE

T1510-A120-A62

Part No T1510-A120-A62
Manufacturer EPCOS (TDK)
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 351172-T1510-A120-A62
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T1510-A120-A62 CAD Model

Description

The EPCOS (TDK) T1510-A120-A62 is a common mode choke designed to suppress electromagnetic interference (EMI) in various electronic circuits. It is engineered to effectively attenuate common mode noise while allowing differential signals to pass through with minimal impact.

Applications:

  • Power Supplies: Used in power supplies to reduce conducted EMI noise on AC power lines.
  • Electronic Ballasts: Employed in electronic ballasts for lighting applications to minimize interference.
  • Frequency Converters: Integrated into frequency converters to suppress EMI emissions.
  • Household Appliances: Found in various household appliances like washing machines and refrigerators to meet EMC standards.
  • Data and Signal Lines: Utilized in data and signal lines to filter out common mode noise that can degrade signal integrity.

Features:

  • High Common Mode Attenuation: Provides significant attenuation of common mode noise.
  • Compact Size: Designed with a compact form factor for space-constrained applications.
  • High Rated Current: Capable of handling relatively high currents without saturation.
  • Wide Frequency Range: Effective over a broad frequency range, targeting the frequencies where EMI is most problematic.
  • RoHS Compliant: Manufactured in compliance with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Improved EMI Suppression: Effectively reduces electromagnetic interference, ensuring compliance with EMC regulations.
  • Enhanced Signal Integrity: By filtering common mode noise, it helps maintain the integrity of data and signal transmission.
  • Reliable Performance: Provides stable and consistent performance under various operating conditions.
  • Reduced Noise in Sensitive Circuits: Minimizes noise coupling into sensitive circuits, improving their performance and reliability.
  • Compliance with EMC Standards: Aids in meeting regulatory requirements for electromagnetic compatibility.

Additional Details:

This common mode choke is characterized by its impedance, which is a measure of its effectiveness in blocking EMI at specific frequencies. Key specifications include the inductance value (typically in millihenries), the rated current (in amperes), and the DC resistance (DCR). The specific impedance characteristics are optimized to attenuate common mode noise within the frequency bands relevant to its target applications. It is constructed using ferrite core materials, known for their high permeability and low losses at high frequencies. The winding configuration is carefully designed to balance the currents in each winding, ensuring that differential signals are not significantly attenuated.

Proper selection and implementation of the T1510-A120-A62 are crucial for achieving optimal EMI suppression. Factors to consider include the frequency range of the noise, the impedance requirements of the circuit, and the physical constraints of the application. It is often used in conjunction with other EMI suppression components, such as capacitors and inductors, to create a comprehensive EMI filtering solution.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Lowest to $856.6312
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess