EN
  • EN
  • DE

DS0321SRAB-14.7456MHZ

Part No DS0321SRAB-14.7456MHZ
Manufacturer KDS
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1158094-DS0321SRAB-14.7456MHZ
Categories Custom Parts
Manufacturer KDS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS0321SRAB-14.7456MHZ CAD Model

Description

The DS0321SRAB-14.7456MHZ is a surface-mount crystal oscillator manufactured by KDS (Daishinku Corp). This oscillator provides a stable and accurate clock signal at a frequency of 14.7456 MHz. It is commonly used in a variety of electronic devices to provide a precise timing reference for microprocessors, microcontrollers, and other digital circuits.

Applications

  • Microcontroller Clock Source: Provides a stable clock signal for microcontrollers in embedded systems.
  • Communication Equipment: Used in communication devices such as radios and network interfaces to ensure precise timing.
  • Industrial Control Systems: Implemented in industrial control systems for accurate timing and synchronization.
  • Consumer Electronics: Employed in consumer electronics devices such as set-top boxes and media players.
  • Medical Devices: Utilized in medical equipment where precise timing is critical.

Features

  • Frequency: 14.7456 MHz
  • Package: Surface Mount Device (SMD)
  • Stability: High frequency stability over a wide temperature range.
  • Low Jitter: Provides a clean and stable clock signal with minimal jitter.
  • RoHS Compliant: Compliant with RoHS (Restriction of Hazardous Substances) directives.

Benefits

  • Precise Timing: Ensures accurate and reliable timing for digital circuits.
  • Simplified Design: Eliminates the need for external components required for crystal oscillators.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • Easy Integration: Surface mount design simplifies the assembly process.
  • Reliable Operation: Provides stable performance over a wide range of operating conditions.

Additional Details

The DS0321SRAB-14.7456MHZ crystal oscillator is housed in a compact surface-mount package for easy integration into printed circuit boards (PCBs). It typically requires a supply voltage of 3.3V or 5V. The oscillator's output signal is a square wave with a duty cycle of approximately 50%. Proper power supply decoupling and PCB layout are essential for minimizing noise and ensuring stable operation. Refer to the manufacturer's datasheet for detailed specifications and application guidelines.

The crystal oscillator is available in tape and reel packaging for automated assembly, which is standard for surface-mount components. This facilitates high-volume manufacturing and ensures consistent quality.

You May Also Be Interested in

Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Chilisin
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.9794
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Chilisin
Lowest to $0.0019

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess