EN
  • EN
  • DE

G4ATB101M

Part No G4ATB101M
Manufacturer Tocos
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060212-G4ATB101M
Categories OEM Parts(F-I)
Manufacturer Tocos
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G4ATB101M CAD Model

Description

The G4ATB101M is a trimming potentiometer manufactured by Tocos. It is designed for precise adjustments of resistance in electronic circuits. Trimming potentiometers, often called trimmers or presets, are typically used for calibration and fine-tuning applications where infrequent adjustments are needed after the circuit is initially set up. They are not intended for continuous adjustment like standard potentiometers.

Applications:

  • Calibration of electronic equipment
  • Setting voltage levels in power supplies
  • Adjusting frequency in oscillators
  • Fine-tuning amplifier gain
  • Setting reference voltages in analog circuits

Features:

  • Single-turn adjustment
  • Through-hole mounting
  • Carbon resistive element
  • Compact size
  • Sealed construction options available
  • Various terminal styles available

Benefits:

  • Precise resistance adjustment
  • Easy integration into circuit boards
  • Cost-effective solution for calibration
  • Reliable performance
  • Long lifespan
  • Stable resistance value over time

Additional Details:

The G4ATB101M has a resistance value of 100 ohms (indicated by '101M', where '101' represents 100 x 10^0 ohms and 'M' denotes a tolerance of ±20%). It is characterized by its power rating (typically in the range of 0.1 to 0.5 watts), which determines the maximum power it can dissipate without damage. Other key specifications include its operating temperature range, resistance tolerance, and temperature coefficient of resistance (TCR). The TCR indicates how much the resistance value changes with temperature variations. The trimmer's construction involves a resistive element (in this case, carbon) and a wiper contact that moves along the element to adjust the resistance. The trimmer is typically sealed to protect it from dust and moisture, which can affect its performance and lifespan.

When selecting a trimming potentiometer like the G4ATB101M, engineers must consider the required resistance value, power rating, tolerance, and environmental conditions of the application. Proper selection and implementation of the trimmer are crucial to achieving accurate and stable calibration in electronic circuits.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess