EN
  • EN
  • DE

GF063P1B502K

Part No GF063P1B502K
Manufacturer Tocos
Catalog OEM Parts (F - I)
Description 1/4"" Square, single-turn, through-hole sealed cermet trimmers, cross-slot, top adjust, P terminal.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 5 kΩ
Temperature Coefficient 100 ppm/°C
Win Source Part Number 1060750-GF063P1B502K
Categories OEM Parts(F-I)
Manufacturer Tocos
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GF063P1B502K CAD Model

Description

The GF063P1B502K is a trimming potentiometer manufactured by Tocos. Tocos (Tokyo Cosmos Electric Co., Ltd.) is a well-known manufacturer of precision potentiometers and trimming potentiometers used in various electronic applications. This component is designed for fine-tuning and calibration in electronic circuits.

Applications:

  • Calibration Circuits: Used for precise calibration of electronic devices and instruments.
  • Audio Equipment: Employed in audio amplifiers and mixers for adjusting volume and tone.
  • Power Supplies: Utilized in power supply circuits for voltage and current adjustments.
  • Control Systems: Used in industrial control systems for fine-tuning parameters.
  • Test and Measurement Equipment: Applied in test instruments for calibration and adjustment purposes.

Features:

  • Compact Size: Designed for space-constrained applications.
  • High Resolution: Provides fine adjustment capabilities.
  • Stable Resistance: Offers stable resistance value over temperature and time.
  • Sealed Construction: Protects against dust and moisture.
  • Through-Hole Mounting: Easy to mount on printed circuit boards (PCBs).

Benefits:

  • Precise Adjustment: Allows for accurate calibration and fine-tuning.
  • Reliable Performance: Stable resistance ensures consistent performance over time.
  • Long Life: Durable construction ensures long-term reliability.
  • Easy Integration: Compact size and through-hole mounting simplify integration into electronic circuits.

Additional Details:

The GF063P1B502K has a resistance value of 5kΩ (502 indicates 5 x 10^2 ohms). The tolerance is typically ±10%. It features a linear taper and is designed for through-hole mounting. The potentiometer's power rating is generally around 0.1W to 0.25W. The operating temperature range is -25°C to +85°C.

You May Also Be Interested in

Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Kemet
LINE FILTER 8A CHASS MNT / Three Phase (Wye) EMC/EMI Line Filter 8 A AC 50/60Hz Single Stage Terminal Block
Need more? Email Us
Samtec Inc.
CONN PLUG 1MM 16POS PNL MNT / 16 Rectangular Connectors - Housings Plug White 0.039" (1.00mm)
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Furniture of America
IDF-6106-LV FRANKLIN Dark Brown Love
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,745 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess