EN
  • EN
  • DE

RA25Y20SB501(K)

Part No RA25Y20SB501(K)
Manufacturer Tocos
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087584-RA25Y20SB501(K)
Categories OEM Parts(O-R)
Manufacturer Tocos
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RA25Y20SB501(K) CAD Model

Description

The RA25Y20SB501(K) is a rotary potentiometer manufactured by Tocos. It's a precision component designed for use in various electronic devices and systems requiring accurate and reliable variable resistance. The potentiometer is used to control voltage or current by manually adjusting the position of a rotating shaft.

Applications:

  • Audio Equipment: Volume control in amplifiers, mixers, and other audio devices.
  • Industrial Control: Setting parameters in industrial machinery and automation systems.
  • Instrumentation: Adjustment knobs in measurement instruments and testing equipment.
  • Medical Devices: Used in medical equipment for adjusting settings and parameters.
  • Consumer Electronics: Brightness or contrast controls in displays and other consumer products.

Features:

  • Rotary Operation: Variable resistance adjusted by rotating the shaft.
  • High Accuracy: Precise resistance control for accurate adjustments.
  • Long Life: Durable construction for extended use and reliability.
  • Compact Size: Small form factor for easy integration into various devices.
  • Linear Taper: Resistance changes linearly with shaft rotation.
  • Through-Hole Mounting: Designed for through-hole PCB mounting.
  • Sealed Construction: Protection against dust and other environmental contaminants.

Benefits:

  • Precise Control: Enables accurate adjustments in electronic circuits.
  • Reliable Operation: Durable construction ensures long-term performance.
  • Easy Integration: Compact size and through-hole mounting simplify installation.
  • Versatile Use: Suitable for a wide range of applications in various industries.
  • Improved User Experience: Provides smooth and responsive control for user interfaces.

Additional Details:

The RA25Y20SB501(K) potentiometer typically has a resistance value of 500 ohms (indicated by '501'). The (K) likely indicates a specific tolerance or other characteristic detail. The potentiometer is designed to withstand a certain amount of rotational torque and is available with different shaft lengths and styles to suit various mounting requirements. The linear taper ensures a consistent and predictable change in resistance as the shaft is rotated, making it suitable for applications requiring fine adjustments and accurate control. The potentiometer is designed for use in a wide range of operating temperatures.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess