EN
  • EN
  • DE

RV24YN-20S-B104

Part No RV24YN-20S-B104
Manufacturer Tocos
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 100 kΩ
Win Source Part Number 989862-RV24YN-20S-B104
Categories OEM Parts(O-R)
Manufacturer Tocos
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RV24YN-20S-B104 CAD Model

Description

The RV24YN-20S-B104 is a carbon film potentiometer manufactured by Tocos. These potentiometers are rotary variable resistors commonly used for adjusting voltage or current in electronic circuits. The 'RV24' likely refers to the series, 'YN' to a specific design characteristic, '20S' to the shaft style and length, and 'B104' indicates the resistance value and taper.

Applications

  • Volume controls in audio equipment (radios, amplifiers, mixers)
  • Brightness controls in lighting systems
  • Calibration adjustments in test and measurement equipment
  • Speed controls in small motors
  • Position feedback in mechanical systems
  • General-purpose variable resistance in electronic circuits

Features

  • Carbon film resistance element: Provides a cost-effective and reliable resistance element.
  • Rotary adjustment: Allows for smooth and continuous adjustment of resistance.
  • Standard 24mm diameter: Facilitates easy mounting and integration into various enclosures.
  • Linear taper (B): Resistance changes linearly with the angle of rotation.
  • Enclosed construction: Protects the resistance element from dust and other contaminants.

Benefits

  • Cost-effective: Carbon film potentiometers are generally more affordable than wirewound or cermet potentiometers.
  • Easy to use: Rotary adjustment is intuitive and straightforward.
  • Wide range of applications: Suitable for a variety of voltage and current control applications.
  • Reliable performance: Enclosed construction ensures consistent performance over time.

Technical Specifications

  • Resistance Value: 100kΩ (B104 indicates 1 x 10^5 ohms)
  • Taper: Linear (B)
  • Power Rating: Typically 0.25W or 0.5W (consult datasheet for specific value)
  • Operating Voltage: Varies depending on the application; consult datasheet for maximum voltage.
  • Shaft Style: 20S (specific shaft style and length - needs datasheet for precise dimensions)
  • Diameter: 24mm
  • Tolerance: Typically ±20%

Note: Consult the official datasheet for precise specifications and application recommendations, particularly regarding power rating and shaft dimensions.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Intel
Lowest to $18.4668
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9466 $58.9320
48+ $2.4178 $116.0544
74+ $2.3423 $173.3302
102+ $2.2667 $231.2034
132+ $2.1912 $289.2384
177+ $1.9644 $347.6988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess