EN
  • EN
  • DE

300LS-270K=P2

Part No 300LS-270K=P2
Manufacturer Toko America Inc.
Catalog Fixed Inductors
Description Fixed Ind 27UH 105MA 2.21 Ohm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 1812
Case Code (Imperial) 1812
Case Code (Metric) 4532
Composition Wirewound
Core Material Ferrite
Current 95 mA
Current Rating 105 mA
DC Resistance (DCR) 2.21 Ω
Height - Seated (Max) 3.2004 mm
Inductance 27 µH
Lead Free Contains Lead
Length 4.4958 mm
Max Operating Temperature 60 °C
Min Operating Temperature -10 °C
Mount Surface Mount
Packaging Cut Tape (CT)
RoHS Non-Compliant
Self Resonant Frequency 12 MHz
Shielding Unshielded
Test Frequency 25.2 MHz
Tolerance 10 %
Width 3.2004 mm
Win Source Part Number 1188349-300LS-270K=P2
Categories Fixed Inductors
Manufacturer Toko America Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 300LS-270K=P2 CAD Model

Description

The 300LS-270K=P2 is a surface mount fixed inductor that has an inductance of 27 µH and a tolerance of 10%. The product is from Toko America Inc.

  • Inductance: 27 µH
  • Tolerance: 10%
  • Length: 4.4958 mm
  • Width: 3.2004 mm
  • Height: 3.2004 mm
  • Core Material: Wirewound Ferrite
  • Self-Resonant Frequency: 12 MHz
  • DC Resistance: 2.21 Ω
  • Popularity: Medium
  • RoHS: Non-Compliant
  • Contains Lead: Yes

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess