EN
  • EN
  • DE

300LS-820K=P2

Part No 300LS-820K=P2
Manufacturer Toko America Inc.
Catalog Fixed Inductors
Description FIXED IND 82UH 75MA 4.42 OHM SMD / 82 µH Unshielded Drum Core, Wirewound Inductor 75 mA 4.42Ohm Max 1812 (4532 Metric)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Toko America Inc.
Series 43FS
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 82 µH
Tolerance ±10%
Current Rating (Amps) 75 mA
Shielding Unshielded
DC Resistance (DCR) 4.42Ohm Max
Q @ Freq 50 @ 25.2MHz
Frequency - Self Resonant 7.7MHz
Temperature Range - Operating -10°C ~ 60°C
Inductance Frequency - Test 25.2 MHz
Mounting SMD (SMT)
Package / Case 1812 (4532 Metric)
Supplier Device Package 1812
Dimension 0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Max) 0.126" (3.20mm)
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8504.50.8000
Other Names 300LS-820(K)-P,TKS1236CT,TKS1236DKR,TKS1236TR,300LS820KP2,300LS-820(K),TKS1236
Standard Package 500
Win Source Part Number 991860-300LS-820K=P2
Ultra Librarian 3D Model Ultra Librarian 300LS-820K=P2 CAD Model

Description

The Toko America Inc. 991860-300LS-820K=P2 electronic component is a fixed inductor with a series of 43FS and a type of drum core, wirewound.

  • Component Type: Fixed Inductor
  • Series: 43FS
  • Type: Drum core, wirewound
  • Package: Tape & reel (TR), cut tape (CT)
  • Shielding: Unshielded
  • Inductance: 82 µH
  • Tolerance: ±10%
  • Material-Core: Ferrite
  • Frequency-Self Resonant: 7.7MHz
  • Package/Case: 1812 (4532 Metric)
  • DC Resistance (DCR): 4.42Ohm Max
  • Supplier Device Package: 1812
  • Operating Temperature: -10°C to 60°C
  • Manufacturer: Toko America Inc.
  • Win Source Part Number: 991860-300LS-820K=P2

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess