EN
  • EN
  • DE

302HXPK-1271B

Part No 302HXPK-1271B
Manufacturer Toko America Inc.
Catalog Helical Filters
Description FILTER HELICAL 1015MHZ TYPE 7HT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Toko America Inc.
Series 7HT
Packaging Bulk
Part Status Obsolete(EOL)
Frequency 1.015GHz Center
Bandwidth 10MHz
Selectivity 16dB (+40MHz) 20dB (-40MHz)
Ripple 2dB
Insertion Loss 4dB
Mounting Style Through Hole
Win Source Part Number 760337-302HXPK-1271B
Popularity Medium
Supply and Demand Status Limited
Family Name 7HT
Introduction Date October 17, 2002
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 302HXPK-1271B CAD Model

Description

The Toko America Inc. electronic component (product) with Win Source Part Number 760337-302HXPK-1271B is a through-hole device that has an obsolete (EOL) part status.

  • Part Status: Obsolete (EOL)
  • Type: Filter
  • Series: 7HT
  • Bandwidth: 10MHz
  • Selectivity: 16dB (+40MHz), 20dB (-40MHz)
  • Introduction Date: October 17, 2002
  • Estimated EOL Date: N/A
  • Applications: Electronic Devices

You May Also Be Interested in

Toko America Inc.
FILTER HELICAL 1015MHZ TYPE 7HT
Need more? Email Us
Toko America Inc.
FILTER HELICAL 360MHZ TYPE 5HT / HELICAL FILTERS, LEADED
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess