EN
  • EN
  • DE

636CY-1R0M=P3

Part No 636CY-1R0M=P3
Manufacturer Toko America Inc.
Catalog Fixed Inductors
Description Ind Power Shielded Wirewound 1uH 20% 100KHz 3.12A T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Nonstandard
Composition Wirewound
Core Material Ferrite
Current 500 mA
Current Rating 3.12 A
DC Resistance (DCR) 19 mΩ
Depth 7.6 mm
Height 3.5 mm
Height - Seated (Max) 3.5052 mm
Inductance 1 µH
Lead Free Yes
Length 7.3 mm
Max DC Current 3.12 A
Mount Surface Mount
Packaging Cut Tape (CT)
Radiation Hardening No
RoHS Compliant
Shielding Shielded
Test Frequency 100 kHz
Tolerance 20 %
Width 7.3 mm
Win Source Part Number 1000855-636CY-1R0M=P3
Categories Fixed Inductors
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 636CY-1R0M=P3 CAD Model

Description

The Toko America Inc. 1000855-636CY-1R0M=P3 is a fixed inductor that is designed to meet the specifications of different electronic devices.

  • Product Name: Toko America Inc. 1000855-636CY-1R0M=P3
  • Current Rating: 3.12 A
  • Inductance: 1 μH
  • Shielded: Yes
  • Tolerance: 20%
  • Composition: Wirewound
  • Core Material: Ferrite
  • Height: 3.5 mm
  • Width: 7.3 mm
  • DC Resistance (DCR): 19 mΩ
  • Package: Cut Tape (CT)
  • Supply: Shortage
  • Counterfeit Threat: 38%

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess