EN
  • EN
  • DE

H354BAI-1748

Part No H354BAI-1748
Manufacturer Toko America Inc.
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988367-H354BAI-1748
Categories OEM Parts(F-I)
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian H354BAI-1748 CAD Model

Description

The H354BAI-1748 is a surface mount inductor manufactured by Toko America Inc. Inductors are passive electronic components designed to store energy in a magnetic field when electric current flows through them. This particular inductor is likely designed for high-frequency applications given Toko's expertise in this area.

Applications

  • RF filters: Used in radio frequency filters to block or pass specific frequencies.
  • Matching networks: Employed in impedance matching circuits to maximize power transfer between components.
  • Power supplies: Integrated into power supplies to filter noise and regulate voltage.
  • Oscillators: Utilized in oscillator circuits to generate specific frequencies.
  • Wireless communication devices: Found in various wireless devices for signal conditioning and filtering.

Features

  • Surface Mount Design: Facilitates automated assembly and compact circuit board designs.
  • High-Frequency Performance: Optimized for operation at high frequencies with low losses.
  • Small Size: Compact dimensions for use in miniaturized electronic devices.
  • High Reliability: Robust construction to withstand demanding environmental conditions.
  • Shielded Construction: Reduces electromagnetic interference (EMI) to improve signal integrity.

Benefits

  • Improved Circuit Performance: Enhances the overall performance of RF and power circuits.
  • Reduced Board Space: Minimizes the required board space, enabling smaller and more compact devices.
  • Simplified Assembly: Streamlines the assembly process due to its surface mount design.
  • Enhanced Signal Integrity: Minimizes signal distortion and interference, leading to more reliable communication.
  • Increased Efficiency: Improves the efficiency of power circuits by reducing energy losses.

Additional Details

Specific technical specifications such as inductance value, tolerance, self-resonant frequency (SRF), and DC resistance (DCR) would be listed on the manufacturer's datasheet. These specifications are critical for selecting the appropriate inductor for a given application. The H354BAI-1748 is likely constructed using ceramic or ferrite core material, depending on the required inductance and frequency characteristics. It's important to consult the datasheet to determine the operating temperature range and maximum current rating of this inductor. This information ensures proper operation and prevents damage to the component.

Proper soldering techniques should be followed during assembly to ensure a reliable connection. The H354BAI-1748 conforms to industry standards for RoHS compliance, ensuring that it does not contain hazardous materials.

You May Also Be Interested in

Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5174 $60.6960
95+ $1.2451 $118.2845
145+ $1.2062 $174.8990
200+ $1.1672 $233.4400
260+ $1.1284 $293.3840
345+ $1.0115 $348.9675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess