EN
  • EN
  • DE

TK71733SCL-G

Part No TK71733SCL-G
Manufacturer Toko America Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Package SOT23-5
Win Source Part Number 094186-TK71733SCL-G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK71733SCL-G CAD Model

Description

The TK71733SCL-G is a common mode choke manufactured by Toko America Inc., designed to suppress common mode noise in electronic circuits. Its primary function is to improve signal quality and ensure electromagnetic compatibility (EMC). Common mode chokes work by attenuating common mode currents, which are unwanted signals that can interfere with the proper operation of electronic devices, while allowing differential mode currents (the desired signals) to pass through with minimal attenuation.

Applications:

  • USB Interfaces: Used to filter common mode noise on USB data lines, ensuring reliable data transmission.
  • CAN Bus Systems: Reduces interference in automotive and industrial CAN bus networks, improving communication reliability.
  • LVDS (Low-Voltage Differential Signaling): Enhances signal quality in high-speed data transmission systems, such as displays and imaging systems.
  • Ethernet Interfaces: Filters common mode noise in Ethernet connections (10/100/1000 Base-T), ensuring stable network performance.
  • Audio/Video Equipment: Suppresses noise in audio and video signal transmission, leading to improved sound and image clarity.

Features:

  • High Common Mode Impedance: Provides significant attenuation of common mode noise across a broad frequency range.
  • Low Differential Mode Impedance: Minimizes signal distortion and attenuation of the desired differential signals.
  • Compact Size: Allows for easy integration into space-constrained electronic devices.
  • Wide Operating Temperature Range: Suitable for use in diverse environmental conditions.
  • RoHS Compliant: Meets environmental standards by restricting the use of hazardous substances.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference, resulting in clearer and more reliable signals.
  • Enhanced EMC Performance: Helps electronic systems meet electromagnetic compatibility standards and regulations.
  • Reduced EMI Emissions: Minimizes radiated and conducted electromagnetic interference from electronic devices.
  • Increased System Reliability: Protects sensitive electronic components from noise-related damage or malfunction.
  • Simplified Circuit Design: Simplifies the implementation of noise filtering and EMC compliance measures in electronic circuits.

Additional Details:

The TK71733SCL-G features a ferrite core material optimized for performance in the relevant frequency bands. It is designed to be compatible with automated assembly processes, facilitating efficient and cost-effective manufacturing. Key specifications include impedance characteristics at various frequencies, rated current, DC resistance, and insulation resistance. The “-G” suffix often indicates that the component is lead-free or otherwise compliant with specific environmental regulations. This common mode choke is a critical component in ensuring the reliable operation and EMC compliance of modern electronic devices.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4701 $58.7625
300+ $0.3858 $115.7400
465+ $0.3731 $173.4915
640+ $0.3615 $231.3600
830+ $0.3500 $290.5000
1,110+ $0.3130 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess