EN
  • EN
  • DE

XC132A1545SR

Part No XC132A1545SR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 404409-XC132A1545SR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC132A1545SR CAD Model

Description

The Torex Semiconductor XC132A1545SR is a synchronous step-down DC/DC converter designed for high-efficiency power management in various electronic devices. This converter integrates a P-channel MOSFET and an N-channel MOSFET to achieve high efficiency with low power consumption. The device features a small package size, making it suitable for compact applications where space is limited.

Applications

  • Portable Devices: Ideal for use in smartphones, tablets, and other handheld devices requiring efficient power management.
  • Wearable Electronics: Suitable for smartwatches, fitness trackers, and other wearable devices where battery life is crucial.
  • IoT Devices: Used in various Internet of Things (IoT) devices, including sensors and wireless modules.
  • Power Management Units (PMUs): Employed in PMUs for regulating voltage levels in electronic circuits.
  • Battery-Powered Applications: Well-suited for any application requiring efficient power conversion from a battery source.

Features

  • Synchronous Rectification: Utilizes synchronous rectification with integrated MOSFETs for high efficiency.
  • High Efficiency: Achieves high efficiency across a wide load range, minimizing power loss.
  • Small Package Size: Available in a compact package, suitable for space-constrained applications.
  • Low Power Consumption: Features low quiescent current, extending battery life in portable devices.
  • Protection Features: Includes overcurrent protection (OCP) and thermal shutdown protection (TSD) to ensure device safety.

Benefits

  • Extended Battery Life: Maximizes battery life in portable devices through efficient power conversion.
  • Reduced Heat Dissipation: Minimizes heat dissipation, improving overall system reliability.
  • Simplified Circuit Design: Simplifies circuit design with its integrated MOSFETs and small package size.
  • Enhanced System Reliability: Provides robust protection features to prevent device damage and ensure reliable operation.
  • Compact Solution: Offers a compact solution for power management in space-constrained applications.

Additional Details

The XC132A1545SR operates with an input voltage range typically from 2.5V to 5.5V and provides a regulated output voltage of 1.5V. It features a fixed switching frequency to minimize external component size and simplify design. The device is available in a small SOT-25 package. It is RoHS compliant, ensuring adherence to environmental standards. It includes soft-start functionality to limit inrush current during startup, further enhancing system reliability.

You May Also Be Interested in

NEC
Lowest to $20.5186
NEC
Need more? Email Us
NEC
Lowest to $25.0254
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $12.5125
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $26.6863

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess