EN
  • EN
  • DE

XC6109C27ANR-G

Part No XC6109C27ANR-G
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2.7V SSOT24-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Torex Semiconductor Ltd
Packaging Reel - TR
Status Active
Type Voltage Detector
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Voltage - Threshold 2.7V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SSOT-24
Win Source Part Number 1118930-XC6109C27ANR-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6109C27ANR-G CAD Model

Description

The XC6109C27ANR-G is a voltage detector manufactured by Torex Semiconductor Ltd. It's designed to monitor voltage levels and provide a reset signal to microcontrollers or other digital circuits when the voltage drops below a certain threshold. This ensures that the system starts up or operates correctly, preventing data corruption or malfunction.

Applications

  • Microcontroller reset circuits
  • Power monitoring in battery-powered devices
  • System power management
  • Watchdog timers
  • Voltage monitoring in industrial equipment

Features

  • Detection Voltage: 2.7V (Other voltage options are available in the XC6101 series)
  • High Accuracy: ±2%
  • Ultra-Low Power Consumption: 0.8μA (Typical)
  • Built-in Hysteresis
  • Small Package: SOT-23 (SMD)
  • Open Drain Output

Benefits

  • Reliable System Reset: Ensures a proper reset of the microcontroller when the supply voltage is insufficient, preventing incorrect operation.
  • High Accuracy: Provides precise voltage monitoring with a tight tolerance, ensuring reliable detection.
  • Low Power Consumption: Minimizes battery drain in portable devices, extending battery life.
  • Stable Operation: Built-in hysteresis prevents oscillation near the detection threshold, ensuring a stable reset signal.
  • Compact Design: Small SOT-23 package saves board space, ideal for miniature applications.

Technical Specifications

Key specifications for the XC6109C27ANR-G:

  • Detection Voltage (VDET): 2.7V ±2%
  • Operating Voltage Range: 1.1V ~ 6.0V
  • Operating Temperature Range: -40°C ~ +85°C
  • Current Consumption (IDD): 0.8μA (Typical)
  • Output Type: Open Drain
  • Hysteresis Voltage: Typically 0.1V
  • Package: SOT-23

The XC6109C27ANR-G offers a reliable and efficient solution for voltage monitoring and system reset in a wide range of applications. Its low power consumption, high accuracy, and small package make it an excellent choice for battery-powered and space-constrained designs.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess