EN
  • EN
  • DE

XC7VX1140T-1FLG1928C

Part No XC7VX1140T-1FLG1928C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description FPGA Virtex-7 XT Family 1139200 Cells 28nm Technology 1V 1928-Pin FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FCBGA
Maximum Operating Temperature 85 °C
Min Operating Temperature 0 °C
Number of ADC Channels 1
Number of I/Os 480
Number of Logic Blocks (LABs) 89000
Number of Logic Elements/Cells 1.1392e+06
Number of Registers 1.424e+06
Number of Transceivers 0
Operating Supply Voltage 1 V
Propagation Delay 120 ps
Radiation Hardening No
RAM Size 8.3 MB
RoHS Compliant
Speed Grade -1
Win Source Part Number 1018496-XC7VX1140T-1FLG1928C
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC7VX1140T-1FLG1928C CAD Model

Description

The XC7VX1140T-1FLG1928C is a high-performance Virtex-7 FPGA from Xilinx. It is designed for demanding applications requiring high logic density, high-speed connectivity, and advanced signal processing capabilities. This FPGA is commonly used in telecommunications, data centers, aerospace, and defense systems.

Applications:

  • Telecommunications infrastructure (e.g., routers, switches)
  • Data center servers
  • Aerospace and defense systems (e.g., radar, signal intelligence)
  • High-performance computing (HPC)
  • Medical imaging equipment

Features:

  • High logic density (approximately 1.14 million logic cells)
  • High-speed transceivers (up to 28 Gbps)
  • Integrated PCI Express Gen3 support
  • DDR3/DDR4 memory interfaces
  • Advanced signal processing blocks (DSPs)

Benefits:

  • Enables implementation of complex digital systems
  • Provides high-bandwidth connectivity
  • Facilitates high-speed data transfer
  • Supports high-performance memory access
  • Offers efficient signal processing capabilities

Specifications:

The XC7VX1140T-1FLG1928C features approximately 1.14 million logic cells, providing ample capacity for implementing complex digital designs. The high-speed transceivers support data rates up to 28 Gbps, enabling high-bandwidth communication. The integrated PCI Express Gen3 support allows for direct connection to PCI Express-based systems. The DDR3/DDR4 memory interfaces support high-performance memory access. The advanced signal processing blocks (DSPs) provide efficient implementation of signal processing algorithms. The device is packaged in a 1928-pin flip-chip land grid array (FLGA) package. The -1 speed grade indicates a specific performance level within the Virtex-7 family. The 'C' likely indicates a commercial temperature grade.

The XC7VX1140T-1FLG1928C's design emphasizes performance and integration. Its high logic density allows for implementation of complex digital systems. The high-speed transceivers and integrated PCI Express support enable high-bandwidth connectivity. The DDR3/DDR4 memory interfaces and advanced signal processing blocks provide efficient data processing and signal processing capabilities. Its advanced features make it a suitable choice for demanding applications requiring high performance and integration.

You May Also Be Interested in

Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Actel Corporation
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess