EN
  • EN
  • DE

XC6120N232NR

Part No XC6120N232NR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 412874-XC6120N232NR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6120N232NR CAD Model

Description

The XC6120N232NR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor the supply voltage of a system and trigger a reset signal when the voltage falls below a certain threshold, in this case 2.3V. This functionality is vital for preventing malfunctions and data corruption in sensitive electronic circuits, especially those involving microcontrollers and memory devices. The device is characterized by its low power consumption and compact size, making it suitable for a wide range of applications, including portable and battery-powered devices.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or voltage drops.
  • Battery-Powered Devices: Monitors battery voltage and initiates a controlled shutdown to prevent data loss when the battery is low.
  • Memory Protection: Protects data in volatile memory by triggering a reset when the supply voltage is unstable.
  • Power Supply Monitoring: Ensures that the power supply voltage remains within specified limits.
  • Embedded Systems: Provides voltage monitoring and reset functionality for a wide range of embedded applications.

Features

  • High-Precision Voltage Detection: Accurately monitors the supply voltage with a detection threshold of 2.3V.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.
  • Small SOT-23 Package: Compact size allows for easy integration into space-constrained designs.
  • Built-in Hysteresis: Prevents oscillations and false resets due to noise or minor voltage fluctuations.
  • N-Channel Open Drain Output: Flexible output configuration that can be easily interfaced with various logic circuits.

Benefits

  • Improved System Reliability: Prevents system crashes and data corruption caused by voltage drops.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Design: Reduces the number of external components required for voltage monitoring and reset functionality.
  • Cost-Effective Solution: Provides a reliable voltage monitoring solution at a competitive price.
  • Compact Footprint: Enables integration into small and densely populated circuit boards.

The XC6120N232NR operates over a temperature range of -40°C to +85°C, making it suitable for use in a variety of environmental conditions. The open-drain output requires a pull-up resistor to the supply voltage. The hysteresis voltage is designed to prevent the device from oscillating around the threshold voltage due to noise. This component is crucial for maintaining the stability and integrity of electronic systems, especially in environments where voltage fluctuations are common. The reliability in detection and seamless integration makes this device a beneficial solution.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC POWER
Lowest to $0.7015
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3585 $58.9625
60+ $1.9358 $116.1480
93+ $1.8757 $174.4401
128+ $1.8145 $232.2560
165+ $1.7544 $289.4760
221+ $1.5731 $347.6551
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess