The XC6126N35A7R-G is a highly accurate voltage detector IC produced by Torex Semiconductor Ltd. Its primary function is to monitor voltage levels within electronic circuits and generate a reset signal when the voltage drops below a specified threshold. The '35' in the part number indicates a detection voltage of 3.5V.
Applications
- Microcontroller Reset
- Power Supply Monitoring
- Battery Backup Systems
- Industrial Control Systems
- Portable Electronic Devices
Features
- High Accuracy Voltage Detection
- Low Power Consumption
- Compact SOT-25 Package
- Built-in Hysteresis
- N-Channel Open Drain Output
Benefits
- Prevents system malfunctions due to undervoltage conditions
- Extends battery life in portable applications
- Saves board space
- Provides stable reset signal, preventing oscillation
- Offers flexible interfacing with external circuits
Additional Details
The XC6126N35A7R-G operates within a supply voltage range of 1.8V to 6.0V. The detection voltage accuracy is typically ±1.5%. The hysteresis is designed to prevent unwanted resets due to minor voltage fluctuations. The open drain output necessitates the use of a pull-up resistor. The device is RoHS compliant. The operating temperature range is typically -40°C to +85°C. It is suitable for a wide range of applications requiring reliable voltage monitoring and reset functionality.