EN
  • EN
  • DE

XC61AC2502MR

Part No XC61AC2502MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 412910-XC61AC2502MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61AC2502MR CAD Model

Description

The XC61AC2502MR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor power supply voltages in electronic circuits and provide a reset signal when the voltage drops below a specified threshold. This ensures the system operates safely and reliably by preventing malfunctions due to undervoltage conditions.

Applications

  • Microcontroller reset circuits
  • CPU reset circuits
  • Power monitoring in battery-powered devices
  • Voltage monitoring in power supplies
  • System reset in embedded systems

Features

  • Highly Accurate Detection Voltage: Ensures precise voltage monitoring.
  • Low Supply Current: Minimizes power consumption, suitable for battery-powered applications.
  • Hysteresis: Prevents chattering around the threshold voltage.
  • Small Package: Space-saving design for compact devices.
  • CMOS Technology: Provides stable operation and low noise.
  • Built-in Delay Circuit: Offers a fixed or adjustable delay time for the reset signal.

Benefits

  • Improved System Reliability: Prevents system crashes due to undervoltage.
  • Extended Battery Life: Low current consumption maximizes operational time in portable devices.
  • Simplified Circuit Design: Integrated functions reduce the need for external components.
  • Reduced Board Space: Compact package allows for smaller and more efficient designs.
  • Stable Performance: CMOS technology ensures consistent and reliable operation across a wide range of temperatures.

Additional Details

The XC61AC2502MR features a detection voltage of 2.5V. It typically operates with a supply voltage range of 1.6V to 6.0V. The output is an N-channel open drain output, which requires an external pull-up resistor. The IC is available in a small SOT-25 package. This voltage detector includes a built-in delay circuit. The hysteresis characteristic helps to prevent false resets due to minor voltage fluctuations, providing a stable and reliable reset signal to the connected microcontroller or other digital circuits. This is particularly important in noisy environments where voltage levels may experience transient dips. Proper decoupling and layout techniques are essential to ensure optimal performance and minimize the impact of external noise. The device is RoHS compliant.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess