EN
  • EN
  • DE

XC61AC2602PR

Part No XC61AC2602PR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 412913-XC61AC2602PR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61AC2602PR CAD Model

Description

The XC61AC2602PR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor power supply voltages in electronic circuits and provide a reset signal when the voltage drops below a specified threshold. This ensures the system operates safely and reliably by preventing malfunctions due to undervoltage conditions.

Applications

  • Microcontroller reset circuits
  • CPU reset circuits
  • Power monitoring in battery-powered devices
  • Voltage monitoring in power supplies
  • System reset in embedded systems

Features

  • Highly Accurate Detection Voltage: Ensures precise voltage monitoring.
  • Low Supply Current: Minimizes power consumption, suitable for battery-powered applications.
  • Hysteresis: Prevents chattering around the threshold voltage.
  • Small Package: Space-saving design for compact devices.
  • CMOS Technology: Provides stable operation and low noise.
  • Built-in Delay Circuit: Offers a fixed or adjustable delay time for the reset signal.

Benefits

  • Improved System Reliability: Prevents system crashes due to undervoltage.
  • Extended Battery Life: Low current consumption maximizes operational time in portable devices.
  • Simplified Circuit Design: Integrated functions reduce the need for external components.
  • Reduced Board Space: Compact package allows for smaller and more efficient designs.
  • Stable Performance: CMOS technology ensures consistent and reliable operation across a wide range of temperatures.

Additional Details

The XC61AC2602PR features a detection voltage of 2.6V. It typically operates with a supply voltage range of 1.6V to 6.0V. The output is an N-channel open drain output, which requires an external pull-up resistor. The IC is available in a small SOT-25 package. This voltage detector includes a built-in delay circuit. The hysteresis characteristic helps to prevent false resets due to minor voltage fluctuations, providing a stable and reliable reset signal to the connected microcontroller or other digital circuits. This is particularly important in noisy environments where voltage levels may experience transient dips. Proper decoupling and layout techniques are essential to ensure optimal performance and minimize the impact of external noise. The device is RoHS compliant.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess