EN
  • EN
  • DE

XC61AN1502PR

Part No XC61AN1502PR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 412943-XC61AN1502PR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61AN1502PR CAD Model

Description

The XC61AN1502PR is a voltage detector IC manufactured by Torex Semiconductor Ltd. This IC is designed to accurately monitor voltage levels while consuming minimal power. Its compact size and high reliability make it suitable for various power management applications.

Applications

  • Microcontroller reset circuits
  • Battery voltage monitoring
  • Power supply supervision
  • Portable device power management
  • Overvoltage and undervoltage protection

Features

  • High-precision voltage detection: Provides accurate voltage monitoring for reliable system operation.
  • Ultra-low current consumption: Minimizes power drain for extended battery life.
  • Compact package: Available in small packages for space-saving designs.
  • Wide operating voltage range: Operates reliably over a broad range of input voltages.
  • Built-in hysteresis: Prevents oscillation and ensures stable operation during voltage fluctuations.
  • N-channel open drain output: Offers flexible interfacing with other circuits.

Benefits

  • Improved system stability: Accurate voltage detection ensures reliable operation.
  • Extended battery life: Low power consumption prolongs the operating time of battery-powered devices.
  • Reduced PCB size: Small package allows for efficient use of board space.
  • Robust performance: Wide operating voltage range ensures reliable operation in various applications.
  • Simplified circuit design: Built-in hysteresis reduces the need for external components.

Additional Details

The XC61AN1502PR features a detection voltage of 1.5V. It is typically packaged in a SOT-23 or similar small form factor. The open drain output allows for easy connection to microcontrollers and other digital circuits. The IC is designed to provide a reset signal to a microcontroller when the supply voltage drops below the detection threshold, preventing system errors. The low power consumption makes it an excellent choice for battery-powered devices where maximizing battery life is essential. The device is used in numerous electronic applications where power supply monitoring is crucial for stable and reliable performance. This includes consumer electronics, industrial control systems, and automotive applications. It is RoHS compliant.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess