EN
  • EN
  • DE

XC61AN3101MR

Part No XC61AN3101MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 412975-XC61AN3101MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61AN3101MR CAD Model

Description

The XC61AN3101MR is a voltage detector IC produced by Torex Semiconductor Ltd. It's designed to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a defined threshold. This crucial functionality protects microcontrollers (MCUs), CPUs, and other sensitive electronic components from malfunction and data corruption during voltage fluctuations, power outages, or brownout conditions.

Applications

  • Microcontroller (MCU) Reset Circuits: Provides a dependable reset signal for MCUs during power-up and brownout situations, ensuring proper initialization.
  • CPU Reset Circuits: Guarantees a clean reset for CPUs to prevent data corruption and system instability.
  • Power Supply Monitoring: Monitors voltage levels of power supplies and triggers alarms or shutdown signals when voltage falls outside acceptable limits.
  • Battery-Powered Devices: Manages battery voltage, preventing deep discharge and thereby extending battery lifespan.
  • Industrial Control Systems: Protects critical industrial control systems from voltage irregularities, ensuring reliable and safe operation.

Features

  • High-Precision Voltage Detection: Accurately monitors power supply voltages.
  • Ultra-Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Compact Package: Packaged in small surface-mount form factors for space-constrained applications.
  • Open Drain Output: Allows for flexible interfacing with various microcontroller and CPU architectures.
  • Hysteresis: Prevents output oscillations and ensures stable reset signals.

Benefits

  • Prevents Data Corruption: Protects data from corruption during power-up or brownout situations.
  • Ensures System Stability: Provides a reliable reset signal to prevent system crashes and erratic behavior.
  • Extends Battery Life: Low power consumption extends the battery life of portable devices.
  • Simplifies Circuit Design: Integrated voltage detection and reset functionality simplifies circuit design processes.
  • Improves System Reliability: Prevents system failures due to voltage fluctuations.

The XC61AN3101MR is characterized by a detection voltage of 3.1V. It typically comes in a small surface-mount package, well-suited for use in high-density circuit boards. The open-drain output requires the use of an external pull-up resistor. This device is designed for operation across a wide temperature range, making it applicable in diverse environmental conditions. Offering a highly accurate and stable detection voltage, it ensures reliable system operation across varying temperature and voltage conditions. It's commonly used in scenarios where reliable power management and dependable system reset functionality are crucial.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess